Philips logo

Philips Signage Solutions P-Line Digital signage flat panel 139.7 cm (55") VA 750 cd/m² 4K Ultra HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147638
Info modified on:
12 Aug 2024, 20:40:14
Warranty:
3 year
Long product name Philips Signage Solutions P-Line Digital signage flat panel 139.7 cm (55") VA 750 cd/m² 4K Ultra HD Black:

55", 750 cd/m², UHD Panel, 3840 x 2160, 8 ms, VA, Micro SD, SDM-L, Display Port1.2, DVI-I, USB 2.0, RS232C, RJ45, HDMI 2.0, 3.5 mm jack

Philips Signage Solutions P-Line Digital signage flat panel 139.7 cm (55") VA 750 cd/m² 4K Ultra HD Black:

Made for 24/7 operation, the robust Philips P-Line digital signage display stands the test of time. Clear UHD picture quality and high brightness make it perfect for demanding environments such as retail, transportation, and food and drink.

Operate, monitor and maintain with CMND and Control
Run your display network over a local (LAN) connection. CMND and Control allows you to perform vital functions like controlling inputs and monitoring display status. Whether you're in charge of one screen or 100.

D-image: clinically accurate imaging
This Philips Professional Display is factory-calibrated to meet clinical compliance standards for greyscale performance. The optimal image achieved by the display can be used to review medical images in consultation rooms or lecture theatres.

FailOver ensures that content is always playing
From waiting room to meeting room, never show a blank screen. FailOver lets your Philips Professional Display switch automatically between primary and secondary inputs, ensuring that content keeps playing even if the primary source goes down. Simply set a list of alternative inputs to be sure your business is always on.

Sophistication and intelligence with SDM-L
An integrated Intel Smart Display Module Large adds scalable sophistication to your display, enabling quick and cost-effective upgrades when you need to add new features and functionality. Its thin design provides the same level of intelligence and interoperability as OPS, whilst keeping the display as sleek as possible.

Short summary description Philips Signage Solutions P-Line Digital signage flat panel 139.7 cm (55") VA 750 cd/m² 4K Ultra HD Black:

Philips Signage Solutions P-Line, Digital signage flat panel, 139.7 cm (55"), VA, 3840 x 2160 pixels

Long summary description Philips Signage Solutions P-Line Digital signage flat panel 139.7 cm (55") VA 750 cd/m² 4K Ultra HD Black:

Philips Signage Solutions P-Line. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: VA, Display resolution: 3840 x 2160 pixels, Display brightness: 750 cd/m², HD type: 4K Ultra HD. Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.