location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 55882440 fluorescent bulb 58.5 W G13 Warm white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55882440
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55882440
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711500558824
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 55882440 fluorescent bulb 58.5 W G13 Warm white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tubular
  • - G13
  • - 5150 lm Warm white 3000 K
  • - Dimmable
  • - Color Rendering Index (CRI): 85
Long product name Philips 55882440 fluorescent bulb 58.5 W G13 Warm white :
The long product name of Philips 55882440 fluorescent bulb 58.5 W G13 Warm white. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MASTER TL-D Xtreme 58W/830 1SL/25
More>>>
Philips 55882440 fluorescent bulb 58.5 W G13 Warm white:
The official description of Philips 55882440 fluorescent bulb 58.5 W G13 Warm white as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Low-pressure mercury discharge lamp with a tubular 26mm envelope

Short summary description Philips 55882440 fluorescent bulb 58.5 W G13 Warm white:
This short summary of the Philips 55882440 fluorescent bulb 58.5 W G13 Warm white data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 55882440, 58.5 W, G13, 5150 lm, Warm white

Long summary description Philips 55882440 fluorescent bulb 58.5 W G13 Warm white:
This is an auto-generated long summary of Philips 55882440 fluorescent bulb 58.5 W G13 Warm white based on the first three specs of the first five spec groups.

Philips 55882440. Bulb power: 58.5 W, Fitting/cap type: G13, Luminous flux: 5150 lm, Light colour: Warm white, Color Rendering Index (CRI): 85

Performance
Bulb shape
Tubular
Luminous flux *
5150 lm
Colour temperature *
3000 K
Bulb power *
58.5 W
Fitting/cap type *
G13
Finish type
White
Light colour *
Warm white
Dimmable *
Yes
Color Rendering Index (CRI)
85
Luminous efficacy
88 lm/W
Colour code
830
Design temperature
25 °C
Performance
Chromaticity coordinate X
436
Chromaticity coordinate Y
404
Power
Energy consumption (1000 hours)
68 kWh
Weight & dimensions
Diameter
2.8 cm
Length
1514.2 mm
Other features
Mercury content
3 mg
Energy efficiency class (old)
A