Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 52PFL7432D 52" LCD integrated digital flat HDTV

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52PFL7432D 52" LCD integrated digital flat HDTV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52PFL7432D/37
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0609585131477
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15906
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 18 Feb 2020 13:18:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 52PFL7432D 52" LCD integrated digital flat HDTV :
  • - 52"
  • - LCD
  • - integrated digital
Long product name Philips 52PFL7432D 52" LCD integrated digital flat HDTV :
The short editorial description of Philips 52PFL7432D 52" LCD integrated digital flat HDTV

52" Flat HD TV w/ Perfect Pixel HD Engine & Ambilight 2 Channel, 500 cd/m², 176º (H) / 176º (V), 1920 x 1080, 6 ms
More>>>
Philips 52PFL7432D 52" LCD integrated digital flat HDTV:
The official marketing text of Philips 52PFL7432D 52" LCD integrated digital flat HDTV as supplied by the manufacturer

Turn up your viewing experience

with Perfect Pixel HD and Ambilight

Enjoy the ultimate viewing experience of this Philips Flat TV with Perfect Pixel HD Engine, Ambilight 2 Channel and Full HD 1080p display. Enjoy your multimedia content with the built in USB.

Immersive viewing experience
- Full HD LCD display, 1920x1080p
- Enjoy HDTV that's truer than anything you've seen before
- Perfect Pixel HD Engine for unrivalled sharpness and clarity

Be an eyewitness
- 2-channel active Ambilight enhances the viewing experience

Perfect picture quality from your digital photos
- USB Connector for easy, instant multimedia playing

For advanced performance
- 3 HDMI inputs for full digital HD connection in one cable

Short summary description Philips 52PFL7432D 52" LCD integrated digital flat HDTV:
This short summary of the Philips 52PFL7432D 52" LCD integrated digital flat HDTV data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 52PFL7432D 52" LCD integrated digital flat HDTV, 132.1 cm (52"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips 52PFL7432D 52" LCD integrated digital flat HDTV:
This is an auto-generated long summary of Philips 52PFL7432D 52" LCD integrated digital flat HDTV based on the first three specs of the first five spec groups.

Philips 52PFL7432D 52" LCD integrated digital flat HDTV. Display diagonal: 132.1 cm (52"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Contrast ratio (typical): 2000:1, Aspect ratio: 16:9. Weight: 40.6 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
132.1 cm (52")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
6 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
2000:1
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Screen format adjustments
4:3,14:9,16:9
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
10000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Comb filter
3D
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC
Audio
Audio system
System used to play music or speech.
Virtual Dolby Digital
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Panel mounting interface
The product can be used wih VESA mounting interfaces.
600 x 400 mm
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
3
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Audio (L/R) in
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
Management features
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
310 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.67 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1290 mm
Depth *
The distance from the front to the back of something.
117 mm
Height *
The measurement of the product from head to foot or from base to top.
836 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
40.6 kg
Weight with stand
50.2 kg
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Manual
Yes
Other features
Power requirements
110 V
Display
The description of display that can includes display type, resolution, size etc.
LCD Full HD W-UXGA Act. matrix
Speakers
2 x 8 W
Aerial input
75 ohm F-type
Multimedia connections
USB
Customer service details
X