Philips logo

Philips 50PL9126D 50" DLP™ projection HDTV

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
30031
Info modified on:
14 Mar 2024, 17:17:51
Short summary description Philips 50PL9126D 50" DLP™ projection HDTV:

Philips 50PL9126D 50" DLP™ projection HDTV, 16:9, 720p, 2 W, 127 cm (50"), 1280 x 720 pixels, 1 W

Long summary description Philips 50PL9126D 50" DLP™ projection HDTV:

Philips 50PL9126D 50" DLP™ projection HDTV. Native aspect ratio: 16:9. Supported video modes: 720p. RMS rated power: 2 W. Display diagonal: 127 cm (50"), Display resolution: 1280 x 720 pixels. Power consumption (standby): 1 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.