Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series Full HD Slim LED TV 48PFT6110/56

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Full HD Slim LED TV 48PFT6110/56
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
48PFT6110/56
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863008911
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30135
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:45
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips 6000 series Full HD Slim LED TV 48PFT6110/56 :
The short editorial description of Philips 6000 series Full HD Slim LED TV 48PFT6110/56

48", 1920x1080, 16:9, 280 cd/m², LED, Smart TV, 3x HDMI, 2x USB, Wi-Fi, CI+1.3, RJ-45, VGA, DVB-T/T2, 1096 x 324 x 707 mm, 15000 g
More>>>
Philips 6000 series Full HD Slim LED TV 48PFT6110/56:
The official marketing text of Philips 6000 series Full HD Slim LED TV 48PFT6110/56 as supplied by the manufacturer

Full HD Smart Slim LED TV

With Pixel Plus HD

- 123 cm (49")
- Full HD LED TV
- DVB-T/T2

200Hz PMR for sharp moving images

Perfect Motion Rate combines Philips display technology and advanced video processing techniques to improve the quality of each picture frame. So whether you like gaming, fast paced sporting events or action films, you’ll experience the ultimate in sharpness and smooth moving images.

Edge foot concept creates airy, floating effect

When setting out to create a new TV, our teams consider every aspect: from technology to design. Our new edge feet were engineered to create space beneath your TV where a traditional stand would normally sit, offering you a more immersive viewing experience. The effect? A TV that stands confidently with a nod to the future.

Smart TV: a whole new world to explore

Discover a Smarter experience that lies beyond traditional TV. Rent and stream movies, videos or games from online video stores. Watch catch-up TV from your favorite channels and enjoy a growing selection of online apps with Smart TV.

Three HDMI inputs and Easylink for integrated connectivity

Avoid cable clutter with a single cable to carry both picture and audio signals from your devices to your TV. HDMI uses uncompressed signals, ensuring the highest quality from source to screen. Together with Philips Easylink, you’ll need only one remote control to perform most operations on your TV, DVD, Blu-ray, set top box or home theatre system.

Ultra Narrow bezel gives you more picture to love

Traditional TVs have a bezel that wraps around the TV like a picture frame. Our Ultra Narrow bezel is modern and thin, so you have more picture to enjoy.

USB for multimedia playback

Share the fun. Connect your USB memory-stick, digital camera, mp3 player or other multimedia device to the USB port on your TV to enjoy photos, videos and music with the easy to use onscreen content browser.

PC Input lets you use your TV as a PC monitor

Use your TV as a monitor. Simply connect using a VGA cable and you are ready to go.

Pixel Plus HD for beautiful images you’ll love

Philips Pixel Plus HD engine optimizes picture quality to deliver crisp images with beautiful contrast. So whether you stream online or watch a DVD, you’ll enjoy sharper images with brighter whites and blacker blacks.

Short summary description Philips 6000 series Full HD Slim LED TV 48PFT6110/56:
This short summary of the Philips 6000 series Full HD Slim LED TV 48PFT6110/56 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series Full HD Slim LED TV 48PFT6110/56, 121.9 cm (48"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series Full HD Slim LED TV 48PFT6110/56:
This is an auto-generated long summary of Philips 6000 series Full HD Slim LED TV 48PFT6110/56 based on the first three specs of the first five spec groups.

Philips 6000 series Full HD Slim LED TV 48PFT6110/56. Display diagonal: 121.9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T,DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
121.9 cm (48")
HD type *
Full HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Zoom
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
280 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 200 Hz
Native refresh rate
60 Hz
Display refresh rates supported
24 Hz, 25 Hz, 30 Hz, 50 Hz, 60 Hz
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
121 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC,PAL,SECAM
Digital signal format system *
DVB-T,DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
16 W
Auto volume leveller
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
On/off switch *
Yes
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Product colour *
Black
Signal strength indication
Yes
Performance
High Dynamic Range (HDR) supported *
No
Video formats supported
AVC,MPEG2,MPEG4
Audio formats supported
AAC,M4A,MP3
Image formats supported
BMP, JPG, PNG
Video compression formats
H.264,MPEG2,MPEG4
Subtitle formats supported
ASS,SRT
Picture processing technology
Philips Pixel Plus HD
Processor cores
4
USB recording *
Yes
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port *
No
Ethernet LAN (RJ-45) ports *
1
Ports & interfaces
USB 2.0 ports quantity *
2
Audio (L/R) in
1
PC Audio in
Yes
Headphone outputs *
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
PC in (D-Sub) *
Yes
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
ECO mode
Yes
Auto power off
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
USB
Power
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Technical details
Antenna connector type
IEC75
Weight & dimensions
Width (with stand) *
1096 mm
Depth (with stand) *
324 mm
Height (with stand) *
707 mm
Weight (with stand) *
15 kg
Width (without stand)
109.6 cm
Depth (without stand)
8.1 cm
Height (without stand)
63.8 cm
Weight (without stand)
13.5 kg
Packaging data
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Warranty card
Yes
Quick start guide
Yes
Package width
1255 mm
Package depth
175 mm
Package height
760 mm
Package weight
18.5 kg
Other features
3D
No
Built-in speaker(s)
Yes
Playback modes
Pause