Philips Pocket Memo 488, 0.5 h, 400 - 5000 Hz, 220 mW, AA, Cassette, Mini
Philips Pocket Memo 488. Maximum recording time: 0.5 h, Frequency range: 400 - 5000 Hz. Output power: 220 mW. Compatible battery sizes: AA. Media types supported: Cassette, Cassette type: Mini. Weight: 120 g, Width: 128 mm, Depth: 64 mm