Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 47PFL7404H 47" Full HD Black LCD TV

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47PFL7404H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47PFL7404H
Category
LCD is a technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
LCD TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13304
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 28 Nov 2017 01:49:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 47PFL7404H 47" Full HD Black LCD TV :
The short editorial description of Philips 47PFL7404H 47" Full HD Black LCD TV

47PFL7404H Full HD LCD TV 1920 x 1080p, 3ms, 100 Hz
More>>>

Philips 47PFL7404H 47" Full HD Black LCD TV:
The official marketing text of Philips 47PFL7404H 47" Full HD Black LCD TV as supplied by the manufacturer
Pixel Precise HD builds on the award winning Pixel Plus foundation. It brings the picture quality to the next level with 4 trillion colours with HD Natural Motion making all your movies fluently moving and razor sharp. Thanks to Pixel Precise 100 Hz LCD, you are buying the fastest LCD TVs in the category with 3 ms response time delivering extreme motion sharpness for all your movies and sport.

100 Hz LCD creates extreme motion sharpness for clear and vibrant images even with fast on-screen motion. The Double Frame Rate Insertion works with a high 100 Hz refresh rate. It increases the sharpness of motion reproduction to more than twice that of conventional LCD, resulting in a performance with a response time of 3 milliseconds (measured in Perceived Blur-Edge-Width: BEW). This unique Philips technology takes motion sharpness of LCD displays to an unprecedented level.

Philips invented HD Natural Motion to eliminate juddering effects that are visible with movie-based picture content. HD Natural Motion estimates motion in the picture and corrects juddering movements in both broadcast and recorded movie material (such as DVD and Blu-ray Disc). The resulting smooth motion reproduction and excellent sharpness take the viewing experience to a higher level. HD Natural Motion removes judder from SD and HD pictures, including 1080p, for a motion performance that surpasses the cinema!
Short summary description Philips 47PFL7404H 47" Full HD Black LCD TV:
This short summary of the Philips 47PFL7404H 47" Full HD Black LCD TV data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 47PFL7404H, 119.4 cm (47"), Full HD, 1920 x 1080 pixels, 500 cd/m², 3 ms, Black
Long summary description Philips 47PFL7404H 47" Full HD Black LCD TV :

Philips 47PFL7404H. Display diagonal: 119.4 cm (47"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², Response time: 3 ms. Colour of product: Black

This is an auto-generated long summary of Philips 47PFL7404H 47" Full HD Black LCD TV based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
119.4 cm (47")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (dynamic) *
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
80000:1
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
3 ms
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
20 W
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Teletext
1000 pages
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Management features
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Ergonomics
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
400 x 400 mm
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.15 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
149 W
Certificates
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1106 mm
Depth *
The distance from the front to the back of something.
92 mm
Height *
The measurement of the product from head to foot or from base to top.
666 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
20.1 kg
Width (with stand)
1106 mm
Depth (with stand)
309 mm
Height (with stand)
717 mm
Weight with stand
25.3 kg
Other features
Power requirements
220 - 240 V, 50 Hz
DVB
DVB-T MPEG4, DVB-C MPEG4
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 2 expert reviews for Philips 47PFL7404H 47" Full HD 黑色 液晶電視 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2017-03-01
Some key readings Contrast:932:1Black level:0.22 cd/m²Average gamma:5 / 5 DeltaE94:2.4 Average discrepancy across display:12%Viewing angles:3.7 / 5Energy consumption:131 WMultimedia player:3 / 5Find and compare our other readings in our Face-off.We ta...
Good Excellent colours and nice image quality, Viewing angles amongst the best for an LCD...
Bad Blacks not deep enough to watch in a dark room, HDNM alters some scenes too much...
80%
techradar.com
Updated:
2011-10-04
Philips' high-end TVs are some of the most feature-packed on the market, boasting more high-powered processing than NASA mission control. But if the recession has forced you to set your sights a little lower, it doesn't necessarily mean you have to mis...
Good Pictures, Ease of use, Connections...
Bad Some picture processing artefacts, No Ambilight...
Bottom line Philips' high-end TVs are some of the most feature-packed on the market, boasting more high-powered processing than NASA mission control. But if the recession has forced you to set your sights a little lower, it doesn't necessarily mean you have to mis...
80%
expertreviews.co.uk
Updated:
2011-08-17
The Cineos 32PFL7404H is one of Philips more basic TVs, but still has the company's pioneering HD Natural Motion and a 100Hz panel, which smoothes the jerkiness in films. Movies are recorded at 24 frames per second, which leads to a juddering effect du...
Bottom line A good-looking HD TV with good image quality, but the stylish menus aren't easy to use. You can get a better 37in model for less money...
60%
Show all
X