location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 4000 series 47PFL4606H/12 TV 119.4 cm (47") Full HD Black 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
4000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47PFL4606H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47PFL4606H/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581581923
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 4000 series 47PFL4606H/12 TV 119.4 cm (47") Full HD Black 400 cd/m² :
The long product name of Philips 4000 series 47PFL4606H/12 TV 119.4 cm (47") Full HD Black 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

47'' LCD, Full HD 1080p digital TV, 2 ms, 3HDMI
More>>>
Philips 4000 series 47PFL4606H/12 TV 119.4 cm (47") Full HD Black 400 cd/m²:
The official description of Philips 4000 series 47PFL4606H/12 TV 119.4 cm (47") Full HD Black 400 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy a great TV night - guaranteed

100Hz Full HD TV in a modern design

Philips let's you enjoy great television performance at the right price, today and tomorrow. This 4000 series 47PFL4606 LCD TV offers Full HD pictures with easy to use
digital TV connectors and a pure TV design.

A clear, vivid LCD picture everytime
- Full HD TV with Pixel Plus HD for better details and clarity
- 100Hz LCD, 2ms performance for superb motion sharpness

Authentic and clear sound experience
- Feel the power of 20W RMS and Incredible Surround

Complete digital connectivity made simple
- Seamless connectivity with 3 HDMI inputs and Easylink
- Integrated MPEG-4 tuner for HD reception without set top box
- USB for fantastic multimedia playback

Modern design to fit your home décor
- Easily accessable touch controls

Simple to set up, easy to use
- Easy to set up with setting assistance
- Be guided through your set-up with simple on screen help

Short summary description Philips 4000 series 47PFL4606H/12 TV 119.4 cm (47") Full HD Black 400 cd/m²:
This short summary of the Philips 4000 series 47PFL4606H/12 TV 119.4 cm (47") Full HD Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 4000 series 47PFL4606H/12, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LCD, 400 Hz, Black

Long summary description Philips 4000 series 47PFL4606H/12 TV 119.4 cm (47") Full HD Black 400 cd/m²:
This is an auto-generated long summary of Philips 4000 series 47PFL4606H/12 TV 119.4 cm (47") Full HD Black 400 cd/m² based on the first three specs of the first five spec groups.

Philips 4000 series 47PFL4606H/12. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation frequency: 400 Hz, Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
119.4 cm (47")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
400 cd/m²
Response time
2 ms
Motion interpolation frequency
400 Hz
Motion interpolation technology *
PMR (Perfect Motion Rate)
Contrast ratio (dynamic)
100000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
119 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveller
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 300 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
H.264, MPEG1, MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Ports & interfaces
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
Audio (L/R) in
1
PC Audio in
Yes
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Management features
Electronic Programme Guide (EPG)
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
139 W
Power consumption (standby) *
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1130 mm
Depth (with stand)
268 mm
Height (with stand)
710 mm
Weight (with stand)
20.9 kg
Width (without stand)
1130 mm
Depth (without stand)
83 mm
Height (without stand)
698 mm
Weight (without stand)
17.5 kg
Packaging data
Manual
Yes
Package width
1380 mm
Package depth
220 mm
Package height
946 mm
Package weight
31.8 kg
Packaging content
Cables included
AC
Remote control included
Yes
Other features
Battery type
AAA
Built-in speaker(s)
Yes
Annual energy consumption
203 kWh
HDMI
Yes
Energy efficiency class (old)
C
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:13:17
Uk has collected 2 expert reviews for Philips 4000 series 47PFL4606H/12 TV 119.4 cm (47") Full HD Black 400 cd/m² and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalversus.com
Updated:
2012-01-25 02:13:17
Contrast:940:1Black level:0.20 cd/m²Gamma quality:4.98/ 5 deltaE:3.2Average discrepancy across display:14%Viewing angles:2.9 / 5Energy consumption:125 WMultimedia player:2.4/5Find and compare our other readings in our Face-off.We take these readings us...
Good Accurate colour reproduction in Photo mode: average deltaE: 3.2, Low energy consumption: 125 W, Matte finish means few reflections...
Bad Low contrast ratio: 940:1, Media player doesn't support many video formats, Very large input lag: 130 ms...
Bottom line This TV will suit anybody who isn't too demanding about picture quality and doesn't expect the Home Cinema experience. Enthusiasts will want to look elsewhere though...
60%
digitalversus.com
Updated:
2012-01-25 02:13:18
Contrast:940:1Black level:0.20 cd/m²Gamma quality:4.98/ 5 deltaE:3.2Average discrepancy across display:14%Viewing angles:2.9 / 5Energy consumption:58 WMultimedia player:2.4/5Find and compare our other readings in our Face-off.We take these readings usi...
Good Accurate colour reproduction in Photo mode: average deltaE: 3.2, Low energy consumption: 58 W, Matte finish means few reflections...
Bad Low contrast ratio: 940:1, Media player doesn't support many video formats, Very large input lag: 130 ms...
Bottom line This TV will suit anybody who isn't too demanding about picture quality and doesn't expect the Home Cinema experience. Enthusiasts will want to look elsewhere though...
60%