Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 46PFL7705DV/F7 46" Full HD LED TV

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD TV 46PFL7705DV/F7
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46PFL7705DV/F7
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0609585195127
Category
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used:\
\
- White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form)\
\
- An array of LEDs arranged behind the screen whose brightness are not controlled individually.\
\
- A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
LED TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Sep 2010
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 50516
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-09-10 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 15 Jan 2018 07:40:50
The date of the most recent change of this product data-sheet in Icecat.
User manual (4,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips 46PFL7705DV/F7 46" Full HD LED TV :
The short editorial description of Philips 46PFL7705DV/F7 46" Full HD LED TV

116.84 cm (46 ") , 1920 x 1080p, 450 cd/m2, DCR 110000:1, 4 x HDMI, 1 x USB, 2 x YPbPr, CVBS in, 1 x VGA, 1 x RJ-45, 1 x Digital Audio Coax Out, RMS 20W,
More>>>

Philips 46PFL7705DV/F7 46" Full HD LED TV:
The official marketing text of Philips 46PFL7705DV/F7 46" Full HD LED TV as supplied by the manufacturer
More than performance

Limitless Possibilities with Philips MediaConnect

Treat yourself to an immersive experience with Philips LED TV. Wireless access for Video on Demand favorites & social networking. Surf the web, view any content from your PC, wirelessly share it directly on your TV with Philips MediaConnect

In-built internet TV

- Wirelessly connect to the internet right out of the box
- Connect a PC to a TV wirelessly with MediaConnect
- Net TV with Wireless access to online services on your TV
- DiVX enabled for HD portable movie playback

Enlarge your viewing experience

- LED technology ensures natural color and thin design
- Full HD LCD display, with a 1920x1080p resolution
- 120 Hz LCD for superb motion sharpness
- Perfect Natural Motion for ultra smooth Full HD movies
- Perfect Pixel HD Engine for unrivalled sharpness and clarity

Greener every day

- 40% more energy efficient than LCD
- Energy Star rated for low power consumption
- Free of heavy metal and RoHS compliant
Short summary description Philips 46PFL7705DV/F7 46" Full HD LED TV:
This short summary of the Philips 46PFL7705DV/F7 46" Full HD LED TV data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 46PFL7705DV/F7, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, ATSC
Long summary description Philips 46PFL7705DV/F7 46" Full HD LED TV :

Philips 46PFL7705DV/F7. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 450 cd/m², Response time: 2 ms, Contrast ratio (typical): 5000:1, Aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Weight: 16.7 kg

This is an auto-generated long summary of Philips 46PFL7705DV/F7 46" Full HD LED TV based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
116.8 cm (46")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
No
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
2 ms
Screen format adjustments
4:3, 14:9, 16:9, Zoom
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1024 x 768 (XGA),1280 x 1024 (SXGA),1280 x 768 (WXGA),1440 x 900 (WXGA+),1680 x 1050 (WSXGA+),1920 x 1080 (HD 1080),640 x 480 (VGA),800 x 600 (SVGA)
Supported video modes
The video modes that can be displayed by the device.
1080i,1080p,480i,480p,720p
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
110000:1
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
5000:1
High frequency rate
120 Hz
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Noise reduction
Yes
Comb filter
3D
Visible diagonal screen size
116.81 cm
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC
Digital signal format system *
The protocols supported for exchange of digital signal.
ATSC
Supported TV bands
UHF,VHF
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
4
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
20 W
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Equalizer bands quantity
5
Audio system
System used to play music or speech.
Dolby Digital, Stereo, SAP, SRS TruSurround HD
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Performance
Video formats supported
The type of video formats that can be used by this device.
AVI,DIVX,MPEG1,MPEG2
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Parental control
Yes
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Optical disc player
CD player, DVD player or other device able to play optical discs.
No
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
Ports & interfaces
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
2
Composite video in *
The socket (port) for the composite video input (white cable).
1
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
No
Common interface Plus (CI+) *
In Digital Video Broadcasting, the Common Interface (CI) is a technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). CI+ or Common Interface Plus implements a form of copy protection between a Conditional Access Module (CAM) and the television receiver (Host). CI+ is backward compatible with CIv1. Old television receivers, which have CIv1 CI-slot, can be used with CI+ CAM and vice versa, but for viewing only those of TV programs which are not marked as CI+ protected.
No
PC Audio in
The socket (port) for the PC audio input.
Yes
Audio input for DVI
Yes
Digital audio coaxial out
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Consumer Electronics Control (CEC)
Anynet+
Management features
Sleep timer
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
400 x 400 mm
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.1 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
165 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
120
AC input frequency
60
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1102.1 mm
Depth *
The distance from the front to the back of something.
39.9 mm
Height *
The measurement of the product from head to foot or from base to top.
670 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16.7 kg
Width (with stand)
1102.1 mm
Depth (with stand)
288 mm
Height (with stand)
731 mm
Weight with stand
22.1 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1420.114 x 270 x 804.92 mm
Packaging data
Package weight
Weight of the packaged product.
27.1 kg
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Batteries included
Yes
Desktop stand
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Manual
Yes
Warranty card
Yes
X