Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 46PFL7605H/12 TV 116.8 cm (46") Full HD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46PFL7605H/12
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46PFL7605H/12 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581521295
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132504
This statistic is based on the 95142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92960 free Open Icecat users.
Info modified on: 18 Feb 2020 13:16:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 46PFL7605H/12 TV 116.8 cm (46") Full HD :
The short editorial description of Philips 46PFL7605H/12 TV 116.8 cm (46") Full HD

46PFL7605H - 46", LCD LED, 450 cd/m², 2 ms, 176º, Full HD, 1920x1080, DC 500000:1, HDMI, USB
More>>>
Philips 46PFL7605H/12 TV 116.8 cm (46") Full HD:
The official marketing text of Philips 46PFL7605H/12 TV 116.8 cm (46") Full HD as supplied by the manufacturer

Ambilight Spectra 2
Add a new dimension to your viewing experience with Ambilight Spectra 2. This patented Philips technology enlarges the screen further by projecting a glow of light from the back of the screen onto the surrounding wall. Ambilight adjusts automatically the colour and brightness of the light surrounding the TV to match with the picture, creating an immersive viewing experience. With Ambilight Spectra 2 movies truly come to life!

Pixel Precise HD
Pixel Precise HD builds on the award winning Pixel Plus foundation. It brings the picture quality to the next level with 4 trillion colours with HD Natural Motion making all your movies fluently moving and razor sharp. With Super Resolution, Pixel Precise HD now brings you the best picture quality whether you are watching a video from the internet or good quality Blu-ray movies.

100Hz LCD, 2ms response time
100Hz LCD creates extreme motion sharpness for clear and vibrant images even with fast on-screen motion. It increases the sharpness of motion reproduction to more than twice that of conventional LCD, resulting in a performance with a response time of 2 milliseconds (measured in Perceived Blur-Edge-Width; BEW). This unique Philips technology brings motion sharpness of LCD displays to an unprecedented level.

HD Natural Motion
Philips invented HD Natural Motion to minimize juddering effects that are visible with movie based picture content. The award winning algorithm estimates motion in the picture and corrects juddering movements in both broadcast and recorded movie material (such as DVD and Blu-ray Disc). The resulting smooth motion reproduction and excellent sharpness take the viewing experience to a higher level.

20W RMS Incredible Surround
Feel the power of the music beat and the atmosphere of the movies. The powerfull 20W RMS (2x10W RMS) amplifiers create a lifelike soundstage. The Incredible Surround allows you to experience total surround with greater depth and width of sound. It gives a clear and spacious sound stage complementary to the rich viewing experience.

Net TV
Experience a rich selection of online services with Net TV. Enjoy movies, pictures, infotainment and other online content directly on your TV whenever you like. Simply connect your TV directly to your home network through the ethernet connection, and navigate and select what you want to watch with the TV remote control. The Philips menu gives you access to popular Net TV services fitted for your TV screen. Additionally, with the DLNA certified PC network you can watch videos or access pictures stored on your computer using your TV remote control.

Energy efficient LED
Up to 40% more energy efficient than conventional flat TVs. Using the latest LED backlight technology, LED-backlit TVs are considered a more sustainable choice, with a longer life and far lower energy consumption than plasmas and conventional LCD TVs. Unlike CCFL backlights, LEDs do not use mercury in their manufacture. In addition, Philips TV designs have improved generation after generation resulting in an increase in material efficiency and a reduction in energy usage without compromising on safety and wellbeing. That's good news for you today - your children tomorrow.

Short summary description Philips 46PFL7605H/12 TV 116.8 cm (46") Full HD:
This short summary of the Philips 46PFL7605H/12 TV 116.8 cm (46") Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 46PFL7605H/12, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LCD

Long summary description Philips 46PFL7605H/12 TV 116.8 cm (46") Full HD:
This is an auto-generated long summary of Philips 46PFL7605H/12 TV 116.8 cm (46") Full HD based on the first three specs of the first five spec groups.

Philips 46PFL7605H/12. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Ethernet LAN. Weight: 16.4 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
116.8 cm (46")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Supported video modes
The video modes that can be displayed by the device.
1080i,1080p,480i,480p,576i,576p,720p
Zoom capability
The amount that the camera lens can zoom.
Yes
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
2 ms
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
500000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,PAL I,SECAM,SECAM B/G,SECAM D/K
Supported TV bands
Hyperband, UHF
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
Mono, Nicam Stereo, Stereo
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Design
Panel mounting interface
The product can be used wih VESA mounting interfaces.
300 x 300 mm
Performance
Teletext function
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Teletext
1000 pages
Video formats supported
The type of video formats that can be used by this device.
AVI,MKV
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,MP3,WMA
Noise reduction *
Yes
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Audio (L/R) in
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
3
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
Yes
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
3
Ports & interfaces
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
RGB ports quantity
2
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On Screen Display (OSD)
Yes
Sleep timer
Yes
Firmware upgradeable
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
B
Annual energy consumption *
The amount of energy used by the product per year.
159.14 kWh
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
109 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.15 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1103 mm
Depth *
The distance from the front to the back of something.
42.4 mm
Height *
The measurement of the product from head to foot or from base to top.
669 mm
Width (with stand)
1103 mm
Depth (with stand)
265 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16.4 kg
Height (with stand)
716 mm
Weight with stand
20 kg
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Package width
The distance from one side of the packaging to the other.
1324 mm
Package depth
The distance from the front to the back of the packaging.
198 mm
Package height
The distance from the top to the bottom of the packaging.
773 mm
Package weight
Weight of the packaged product.
24.9 kg
Other features
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Power requirements
220 - 240V, 50/60Hz
Additional accessories
2x AAA
Aerial input
75 ohm
DVB
DVB-T MPEG4, DVB-C MPEG4
Display
The description of display that can includes display type, resolution, size etc.
LCD
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Optional accessories
PTA01
Energy saving functions
Yes
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:22
Uk has collected 4 expert reviews for Philips 46PFL7605H/12 TV 116.8 cm (46") Full HD and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:22
Nl heeft 4 proffesionele recensies verzameld voor Philips LED-TV 46PFL7605H/12. Het gemiddelde van deze proffesionele recensies is 63 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
63%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:22
Fr a recueilli 4 avis d’experts pour Philips Téléviseur LED 46PFL7605H/12 et la note moyenne est de 63 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
63%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:22
De hat 4 Expertenmeinungen über Philips LED-Fernseher 46PFL7605H/12 eingeholt. Das duchschnittliche Epertenrating ist 63 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
63%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:22
Testseek ha raccolto 4 recensioni da parte di esperti per Philips TV a LED 46PFL7605H/12 e la valutazione media da parte degli esperti è di 63 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
63%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:22
Es ha coleccionado 4 opiniones de expertos para Philips Televisor LED 46PFL7605H/12 y la calificación media es 63 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
63%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:22
Dk har samlet 4 ekspertanmeldelser for Philips LED-TV 46PFL7605H/12 og den gennemsnitlige ekspertbedømmelse er 63 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
63%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:09:22
Se har samlat in 4 experttester för Philips LED-TV 46PFL7605H/12 och det genomsnittliga betyget är 63 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
63%
Source Review comments Score
Lesnumeriques.com
Updated:
2011-10-04 02:09:22
Ce téléviseur est la version 46 pouces du que nous avons testé...
Good Bon taux de contraste mesuré: 2395:1, Design : cadre en plastique gris anthracite, Faible consommation d'energie : 92 W, Lecteur multimédia compatible NTFS...
Bad Fidélité des couleurs : DeltaE moyen de 4,7, Angles de vision étroits, Lecteur multimédia : pas assez de formats vidéos supportés...
Bottom line Le PFL7605H est un bon téléviseur, mais son problème de colorimétrie en mode cinéma lui fait perdre sa quatrième étoile. Mieux vaut s'orienter vers un autre modèle...
60%
testnumerique.fr
Updated:
2011-10-04 02:09:22
C’est un fait, on aime bien le constructeur hollandais pour la qualité de ses téléviseurs. Mais il arrive un moment où « Sense and Simplicity » n’a plus vraiment de sens. En effet, Philips a cru bien faire en surchargeant le système de menu de son télé...
Good Qualité vidéo, Partie sonore convaincante, Consommation record en 46 pouces...
Bad Complexité exagérée, Ergonomie à revoir...
80%
computerbild.de
Updated:
2011-10-04 02:09:22
Immer größer, immer günstiger. Flachbildfernseher mit einer Bildschirmgröße von 46 Zoll sind preislich nicht mehr weit von der 42-Zoll-Klasse entfernt. AUDIO VIDEO FOTO BILD hat den Philips 46PFL7605H getestet...
0%
M3.idg.se
Updated:
2013-06-22 02:21:13
Det är bara att konstatera att du får en riktigt bra tv för under 15 000 kronor. I detta test satte vi just den gränsen, men den visade sig vara väl tilltagen. I dag, när man hittar full hd-modeller i 40-tumsklassen för bara några tusenlappar, kan man...
50%
trustedreviews.com
Updated:
2011-08-24 02:31:59
Philips' latest TV range has been nothing if not consistent, at least when it comes to its core feature ‘values'. This hasn't always been a good thing; none of its current models have Freeview HD tuners built in, for instance. On the plus side, though, t...
80%
Lesnumeriques.com
Updated:
2011-08-24 02:32:03
Ce téléviseur est la version 32 pouces du que nous avons testé...
Good Bon taux de contraste mesuré: 2395:1, Design : cadre en plastique gris anthracite, Faible consommation d'energie : 44 W, Lecteur multimédia compatible NTFS...
Bad Fidélité des couleurs : DeltaE moyen de 4,7, Angles de vision étroits, Lecteur multimédia : pas assez de formats vidéos supportés...
Bottom line Le PFL7605H est un bon téléviseur, mais son problème de colorimétrie en mode cinéma lui fait perdre sa quatrième étoile. Mieux vaut s'orienter vers un autre modèle...
60%
Pcwelt.de
Updated:
2011-08-24 02:31:57
Vorteile des Philips 32PFL7605H: Der 81 cm LED-Bildschirm des Philips 32PFL7605H überzeugte durch eine brillante Farbwiedergabe. Obwohl die Farbbrillanz bei dunkleren Bildern etwas nachließ, lag auch die Schwarz-Wiedergabe noch im sehr guten Bereich. E...
68%
betabuzz.de
Updated:
2011-08-24 02:32:01
Mit dem Philips 32PFL7605H/12 erscheint ein 32 Zoll großer LED-Fernseher im oberen Mittelfeld. Als besonderes Alleinstellungsmerkmal bietet das Full HD-Gerät die Ambilight Spectra 2-Hintergrundbeleuchtung. Dabei handelt es sich um eine Philips-exklusiv...
Good AmbilightBeleuchtung, gute Bildqualität, schickes Design, gute Verarbeitung, reichhaltige Ausstattung, geringer Stromverbrauch, einfache Handhabung...
Bad schwacher Schwarzwert, geringe Bilddiagonale, hoher Anschaffungspreis, kein WLAN...
Bottom line Der Philips 32PFL7605H/12 ist ein kleiner LED-Fernseher, der mit „Ambilight“ eine optisch beeindruckende Spielerei für Heimkino-Freunde liefert. Wer nur einmal täglich die Tagesschau einschaltet, kann auf das kostspielige Extra allerdings getrost verz...
74%
digitalversus.com
Updated:
2011-10-04 02:09:22
Contrast:2395:1Black level:0.08 cd/m²Gamma quality:3.8 / 5 deltaE:4.7 Average discrepancy across display:8%Viewing angles:1.7 / 5Energy consumption:69 WMultimedia player:2.5 / 5We take these measuements using the best settings for watching a movie. Cin...
Good Good contrast ratio: 2395:1, Design: nice plastic grey anthracite, Low energy consumption: 69 W, NTFS compatible media player...
Bad Colour accuracy: average deltaE of 4.7, Narrow viewing angles, Multimedia player: not enough video formats supported...
Bottom line The PFL7605H is a good TV, but the colour accuracy problems in cinema mode meant we couldn't give it a 4-star rating. Best to go for another model...
60%
expertreviews.co.uk
Updated:
2011-10-04 02:09:22
The Philips 40PFL7605H is a beautiful looking TV that’s complemented by one of the most stylish remote controls we’ve ever seen – if you’ve spent a bundle on an uber-cool glass coffee table from Heal’s, the Philips remote control will be the proverbial...
Bottom line The Philips 40PFL7605H is a stunning TV, but it’s expensive. If money's not a problem, though, it's an excellent choice...
100%
trustedreviews.com
Updated:
2011-10-04 02:09:22
Philips' latest mid-range TV, the 40in 40PFL7605, doesn't have a Freeview HD tuner. Sorry to start so abruptly, but we really need to get this bare fact out there right away, just so there can be no confusion about it later, and so that people dead set on...
Good Picture quality beats pricepoint rivals, Attractive design, screen only 30mm thick, Great connectivity, plus net TV...
Bad No Freeview HD tuner, No Power Pixel HD engine, Some visible artefacting...
90%
Lesnumeriques.com
Updated:
2011-10-04 02:09:22
Philips propose le PFL7605H, un joli téléviseur abordable qui offre un système Ambilight Spectra en version 2. Ce système est composé de deux barres à l'arrière du téléviseur qui émettent une lumière vers le mur. La lumière est ensuite tout naturelleme...
Good Bon taux de contraste mesuré: 2395:1, Design : cadre en plastique gris anthracite, Faible consommation d'energie : 69 W, Lecteur multimédia compatible NTFS...
Bad Fidélité des couleurs : DeltaE moyen de 4,7, Angles de vision étroits, Lecteur multimédia : pas assez de formats vidéos supportés...
Bottom line Le PFL7605H est un bon téléviseur, mais son problème de colorimétrie en mode cinéma lui fait perdre sa quatrième étoile. Mieux vaut s'orienter vers un autre modèle...
60%
hifitest.de
Updated:
2011-10-04 02:09:22
Diesmal haben wir den neuen „7er“ von Philips ins Labor geholt, der nunmehr mit LED-Backlight, neuer Fernbedienung und verbessertem Ambilight ausgerüstet ist.Ausstattung Der 40PFL7605H bietet DVB-C-Empfang einschließlich HDTV, DVB-T sowie analogen TV-...
Bottom line Die Stärken des Philips liegen vor allem in der Bewegungskompensation und kontrastreichen, lebendig wirkenden Farben sowie seinem flexiblen Internetzugang.Herbert BisgesTestredaktion Heimkino...
100%
smartson.se
Updated:
2011-10-04 02:09:22
En kompetent tv som vill vara mycket merNuförtiden räcker det inte att bara tillverka en tv som har kanonbild. I takt med att intresset för mediespelare som integrerar bild, ljud och videoströmning från datorn och internet växer, vill ju såklart tv-til...
Bottom line Philips integrerar filmtjänster direkt i tv:n. Tanken är god, men tyvärr räcker det inte hela vägen...
72%
ljudochbild.se
Updated:
2014-04-08 06:12:12
Philips designserie har fått en rejäl ansiktslyftning och även om 40PFL7605H nog kan kallas för testets stiligaste skärm så saknar den lite bildkvalitet för att kunna mäta sig med de bästa konkurrenterna. Kontrasten och svärtan är väldigt bra, fast bara om du tittar ra...
83%
pcworld.pl
Updated:
2014-08-28 02:13:42
Oświetlenie ściany za telewizorem zmniejsza kontrast w ciemnym pomieszczeniu i oszczędza oczy. W wypadku Ambilight chodzi o coś innego. Ściana ma być oświetlona takim samym kolorem jak sąsiadujący obraz stwarzając wrażenie posiadania większego telewizora...
Good Nowy rodzaj pilota, Kontrastowy obraz z dobrze nasyconymi barwami, Skuteczny system 100 Hz, Dobra jakość dźwięku...
Bad Tradycyjna stylistyka, Wysoka cena...
60%
Lydogbilde.no
Updated:
2011-10-04 02:09:22
Philips sin designserie har fått en kraftig ansiktsløftning, og selv om 7605 nok kan kalles den klart stiligste skjermen i testen, mangler den litt på bildekvalitet for å kunne hevde seg i kampen mot de andre. Kontrasten og svartnivået er meget bra, me...
Bottom line Philips sin designserie har fått en kraftig ansiktsløftning, og selv om 7605 nok kan kalles den klart stiligste skjermen i testen, mangler den litt på bildekvalitet for å kunne hevde seg i kampen mot de andre. Kontrasten og svartnivået er meget bra, men k...
83%
log.com.tr
Updated:
2014-01-03 16:23:17
GÖRSEL CAZİBE Görselliğe önem verdiğini artık tüm televizyonlarında standart haline getirdiği Ambilight Spectra teknolojisiyle bütünleşmiş bir şekilde sunmasıyla ispatlayan Philips, 40PFL7605H/12'de Ambilight Spectra 2 teknolojisini benimsemiş. Sahip oldu...
Good Sade tasarım, başarılı görüntü ve ses performansı, Net TV ve DLNA desteği, Ambilight Spectra teknolojisi, EKSİLER, Kablosuz ağ bağlantısı yok, 3D destekli rakiplerine oranla fiyat avantajı sağlamıyor.
Bad Kablosuz ağ bağlantısı yok, 3D destekli rakiplerine oranla fiyat avantajı sağlamıyor.
80%
Lesnumeriques.com
Updated:
2013-11-19 18:29:34
Ce téléviseur est la version 37 pouces du que nous avons testé...
Good Bon taux de contraste mesuré: 2395:1, Design : cadre en plastique gris anthracite, Faible consommation d'energie : 59 W, Lecteur multimédia compatible NTFS...
Bad Fidélité des couleurs : DeltaE moyen de 4,7, Angles de vision étroits, Lecteur multimédia : pas assez de formats vidéos supportés...
Bottom line Le PFL7605H est un bon téléviseur, mais son problème de colorimétrie en mode cinéma lui fait perdre sa quatrième étoile. Mieux vaut s'orienter vers un autre modèle...
60%
computerbild.de
Updated:
2013-11-19 18:29:34
Der Philips 37PFL7605H ist mit seiner Wandbeleuchtung (Ambilight) ein echter Hingucker. Lesen Sie im Test, ob auch die inneren Werte des LCD-TV zum überzeugen können...
0%
whathifi.com
Updated:
2016-11-14 22:39:29
While the 37PFL7605 doesn't fall into ' usual ‘wacky' category, just a quick glance will tell you that it does fall into the ‘premium' one. This handsome set is made from premium materials and has a profile of just 42mm, despite the inclusion of Ambili...
Good Stunning detail, impressive audio, brilliant colour palette, great styling, Ambilight...
Bad No Freeview HD, lacklustre choice of apps, blurry motion...
80%
trustedreviews.com
Updated:
2014-08-09 10:29:46
Philips' latest mid-range TV, the 40in 40PFL7605, doesn't have a Freeview HD tuner. Sorry to start so abruptly, but we really need to get this bare fact out there right away, just so there can be no confusion about it later, and so that people dead set on...
Good Picture quality beats price-point rivals, Attractive design, screen only 30mm thick, Great connectivity, plus net TV...
Bad No Freeview HD tuner, No Power Pixel HD engine, Some visible artefacting...
90%
Lesnumeriques.com
Updated:
2014-08-09 10:29:46
Philips propose le PFL7605H, un joli téléviseur abordable qui offre un système Ambilight Spectra en version 2. Ce système est composé de deux barres à l'arrière du téléviseur qui émettent une lumière vers le mur. La lumière est ensuite tout naturelleme...
Good Bon taux de contraste mesuré: 2395:1, Design: cadre en plastique gris anthracite, Faible consommation d'energie: 69 W, Lecteur multimédia compatible NTFS...
Bad Fidélité des couleurs: DeltaE moyen de 4,7, Angles de vision étroits, Lecteur multimédia: pas assez de formats vidéos supportés...
Bottom line Le PFL7605H est un bon téléviseur, mais son problème de colorimétrie en mode cinéma lui fait perdre sa quatrième étoile. Mieux vaut s'orienter vers un autre modèle...
60%
hifitest.de
Updated:
2014-08-09 10:29:46
Diesmal haben wir den neuen „7er“ von Philips ins Labor geholt, der nunmehr mit LED-Backlight, neuer Fernbedienung und verbessertem Ambilight ausgerüstet ist.Ausstattung Der 40PFL7605H bietet DVB-C-Empfang einschließlich HDTV, DVB-T sowie analogen TV-...
Bottom line Die Stärken des Philips liegen vor allem in der Bewegungskompensation und kontrastreichen, lebendig wirkenden Farben sowie seinem flexiblen Internetzugang.Herbert BisgesTestredaktion Heimkino...
100%
chip.pl
Updated:
2014-08-09 10:29:43
Telewizor z martycą o przekątnej 40 cali i rozdzielczości 1920 x 1080 pikseli. Złącza: 4 x HDMI...
100%
pcworld.pl
Updated:
2014-08-28 02:13:42
Oświetlenie ściany za telewizorem zmniejsza kontrast w ciemnym pomieszczeniu i oszczędza oczy. W wypadku Ambilight chodzi o coś innego. Ściana ma być oświetlona takim samym kolorem jak sąsiadujący obraz stwarzając wrażenie posiadania większego telewizora...
Good Nowy rodzaj pilota, Kontrastowy obraz z dobrze nasyconymi barwami, Skuteczny system 100 Hz, Dobra jakość dźwięku...
Bad Tradycyjna stylistyka, Wysoka cena...
60%
T3.com
Updated:
2016-11-14 22:39:29
Philips thinks differently. The brand has a long history of going its own way in consumer electronics and its individualistic vision is all evident in the features and tech of the 40PFL7605. The brand’s trademark Ambilight mood lighting (here in its...
60%
techradar.com
Updated:
2016-11-14 22:39:29
Arriving in the most popular size for LED-lit TVs – 40-inch – the 40PFL7605 appears remarkably thin (it's just 42mm deep), but, more importantly, well built.As solidly built as any TV we've seen – some of this manufacturer's even posher sets notwithstandi...
Good Contrast, colour & clarity, SD upscaling, USB media playback, Remote control...
Bad No Freeview HD tuner, No built-in Wi-Fi, Sluggish Net TV, Wired networking...
Bottom line ForContrast, colour & claritySD upscalingUSB media playbackRemote control...
80%
whathifi.com
Updated:
2016-11-14 22:39:29
Blimey, does know how to make a pretty TV, or what? Last year's models were impressive enough, but this 40PFL7605, the first of the company's 2010 sets, takes that even further. The metal-effect bezel is beautifully finished, and those rounded-off edg...
Good Brilliant looks, lovely remote, great sound, pictures with awesome detail and contrast, Ambilight...
Bad Imperfect motion, no Freeview HD, rather fiddly to set up...
80%
pocket-lint.com
Updated:
2016-11-14 22:39:29
Tweet LCD TVs with souped-up LED backlights have propped-up the prices of flatscreen TVs this past year or so, but while brands such as Sharp and Toshiba slowly take LED tech down towards the entry-level, Philips has issued another reasonably high-end...
Good HD & SD picture, contrast, clarity...
Bad Lacks Freeview HD tuner...
Bottom line The lack of Freeview HD puts a serious dent in this otherwise attractively priced and advanced Edge LED TV. Excellent speakers, digital media playback and an easy-to-use interface and the highlights, though its ability with contrast, colour and judder-...
80%