location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series Smart LED TV 46PFL7007H/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart LED TV 46PFL7007H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46PFL7007H/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581636289
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 7000 series Smart LED TV 46PFL7007H/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 116.8 cm (46")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² PMR (Perfect Motion Rate) 800 Hz
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 75 W
Long product name Philips 7000 series Smart LED TV 46PFL7007H/12 :
The long product name of Philips 7000 series Smart LED TV 46PFL7007H/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

46'' LED Full HD, 3D, 1920 x 1080p, 40W (2 x 20W) RMS, DLNA, DVB-C/T, NTSC, PAL, SECAM, CI+
More>>>
Philips 7000 series Smart LED TV 46PFL7007H/12:
The official description of Philips 7000 series Smart LED TV 46PFL7007H/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be part of the action!

Enjoy Full HD 3D and Smart TV with Ambilight
Experience a world of content with a Philips 46PFL7007 3D Smart LED TV. Enjoy endless possibilities of Smart TV Premium, combined with the unique remote control and its integrated keyboard.

Enjoy a world of content with Smart TV Premium
- Integrated Wi-Fi to use Smart TV wirelessly
- A wealth of online apps, videos to rent and catch-up TV
- Control the TV with your smart phone, tablet or keyboard
- Find, schedule, record* & pause TV
- Watch TV wherever you like at home with Wi-Fi smart screen*
- Make voice and video calls with SkypeTM on your TV

Breathtaking performance
- Ambilight Spectra 2-sided intensifies the viewing experience
- 3D Max Clarity 700 for stunning Full HD 3D experience
- Enjoy any 2D content in flawless 3D at a push of a button
- Unique 3D depth adjustment to view 3D the way you like it
- Unique Two Player Full Screen Gaming mode for your 2D games
- Full HD TV with Pixel Precise HD for details in action
- 800Hz Perfect Motion Rate (PMR) for superb motion sharpness

Short summary description Philips 7000 series Smart LED TV 46PFL7007H/12:
This short summary of the Philips 7000 series Smart LED TV 46PFL7007H/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series Smart LED TV 46PFL7007H/12, 116.8 cm (46"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Philips 7000 series Smart LED TV 46PFL7007H/12:
This is an auto-generated long summary of Philips 7000 series Smart LED TV 46PFL7007H/12 based on the first three specs of the first five spec groups.

Philips 7000 series Smart LED TV 46PFL7007H/12. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
116.8 cm (46")
HD type *
Full HD
Native aspect ratio *
16:9
Screen format adjustments
16:9, Auto, Zoom
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
450 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 800 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
117 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Lifestyle apps
Skype
Audio
Number of speakers *
2
RMS rated power *
40 W
Auto volume leveller
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
Teletext function
Yes
Teletext
1200 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Backlight dimming technology
Local Dimming
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
5
Consumer Electronics Control (CEC)
Anynet+
Management features
Auto power off
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
75 W
Power consumption (standby) *
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1042 mm
Depth (with stand)
206 mm
Height (with stand)
665 mm
Weight (with stand)
17.4 kg
Width (without stand)
1042 mm
Depth (without stand)
29.8 mm
Height (without stand)
599 mm
Weight (without stand)
14 kg
Packaging data
Quick start guide
Yes
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Wi-Fi ready
Yes
3D glasses included
Yes
3D glasses quantity
1
Built-in speaker(s)
Yes
Annual energy consumption
104 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:25:03
Uk has collected 1 expert review for Philips 7000 series Smart LED TV 46PFL7007H/12 and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-13 21:55:42
So far we've looked at a couple of 6007 models from Philips' new TV series, an 8007 model, and a 9707 . Which means, according to our brilliant maths, that we've somehow missed the 7007 series. So let's put that right straight away, by running our eye ov...
Good Excellent 2D and 3D pictures for the most part, Gorgeous design, Excellent audio for a skinny TV...
Bad Online service needs more video services, Requires care with its picture settings, A couple of minor 3D niggles...
Bottom line Philips has already done some cracking TVs in the latter part of 2012. But the overall package of the 40PFL7007T, with its design, features, price and performance levels, makes it arguably our favourite new Philips TV yet...
90%
expertreviews.co.uk
Updated:
2013-11-13 21:55:42
For this review we tested the 40in model in the 2012 7000 series, but it's also available in 46in (46PFL7007T/12) and 55in (55PFL7007T/12) screen sizes. All models have identical specifications except for their dimensions and power usage. We're confide...
Bottom line Great picture quality, sound quality and connectivity; a good buy...
80%
itproportal.com
Updated:
2016-11-14 22:39:19
By its own admission, TP Vision – the joint venture between Philips’ TV division and Chinese company TPV – isn’t currently a major player in the UK TV market...
Good HD picture quality, Elegant design, Sound system, Five HDMI inputs...
Bad Limited online content, Minor 3D crosstalk...
Bottom line With its stunning looks, impressive picture quality and lengthy feature list, the Philips 46PFL7007 is a terrific TV and a clear step-up from the 46PFL6907 in terms of performance. I also love the QWERTY keyboard on the remote, which makes notoriously d...
90%
pcadvisor.co.uk
Updated:
2016-11-14 22:39:27
Philips' 2012 TVs may have arrived at the eleventh hour, but if the 46PFL7007 is anything to go by, it looks like it was worth the wait. Also available in 40in and 55in versions, the 7007 is only two steps down from the flagship 9707. It's a beauty to be...
80%
techradar.com
Updated:
2016-11-14 22:39:27
Philips TVs may now be marketed by Taiwanese company TP Vision, but the old Dutch master of the high-end LCD TV has once again come up with something genuinely different in the Philips 46PFL7007. Late to the market it may be (most brands launch their w...
Good Two, sided remote, Pin, sharp 2D, Fluid 3D, Lavish connectivity...
Bad Smart TV lacks polish, Only one pair of 3D specs, Major features hard to find, Some 3D crosstalk...
Bottom line LCD panels still have a lot of minor issues when compared to the very best plasmas, but this Philips TV manages to banish some of them. While the Philips 46PFL7007's picture does need some attention paid to it via some often long-winded on-screen menus...
80%
trustedreviews.com
Updated:
2013-11-13 21:55:53
If there's one TV this year we really wish had been delivered to us already mounted onto its stand, it's the 55PFL7007T. It's not just that its 55-inch screen making it a substantial bit of kit to lug about, the mechanism for attaching the stand to the TV...
Good Terrific 2D pictures, Excellent audio, Lovely design...
Bad Backlight inconsistency with 3D, Needs care with picture set up, Some Dynamic Backlight settings cause distracting side effects...
Bottom line We've already adored the 40in version of this TV, but if anything we're even more in awe of the 55in model, simply because it provides a bigger forum for Philips' excellent picture talents to shine.Yes, the set needs a little more input from you into its...
90%