location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 46HFL5573D/10 TV 116.8 cm (46") Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46HFL5573D/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46HFL5573D/10
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 46HFL5573D/10 TV 116.8 cm (46") Full HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 116.8 cm (46")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 2 ms
  • - DVB-C, DVB-T, DVB-T2 NTSC, PAL BG, PAL I, SECAM B/G
  • - VESA mounting 400 x 400 mm
Long product name Philips 46HFL5573D/10 TV 116.8 cm (46") Full HD :
The long product name of Philips 46HFL5573D/10 TV 116.8 cm (46") Full HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

46HFL5573D/10 - 46'', 1920 x 1080, 400 cd/m2
More>>>
Philips 46HFL5573D/10 TV 116.8 cm (46") Full HD:
The official description of Philips 46HFL5573D/10 TV 116.8 cm (46") Full HD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the freedom of surfing the web and get access to a rich selection of online apps with Net TV on this professional ultra-thin hotel LED LCD TV.

Advanced hotel features and future proof
- Brilliant LED images with incredible contrast
- Full Hotel, Healthcare and Prison Modes
- Serial Xpress Protocol for interactive systems
- VSecure for content protection over IP and RF
- Instant Initial Cloning for quick installation
- Integrated Connectivity Panel
- One combined channel list for Analog and Digital channels

Differentiating guest experience
- Philips Net TV for popular online services on your Hotel TV
- 400Hz Perfect Motion Rate (PMR) for superb motion sharpness
- Hotel Scenea for a tailored info and start-up channel

Sustainable and safe
- Low power consumption
- Green Button allows guest to save even more energy

Short summary description Philips 46HFL5573D/10 TV 116.8 cm (46") Full HD:
This short summary of the Philips 46HFL5573D/10 TV 116.8 cm (46") Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 46HFL5573D/10, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, DVB-T2

Long summary description Philips 46HFL5573D/10 TV 116.8 cm (46") Full HD:
This is an auto-generated long summary of Philips 46HFL5573D/10 TV 116.8 cm (46") Full HD based on the first three specs of the first five spec groups.

Philips 46HFL5573D/10. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2

Display
Display diagonal *
116.8 cm (46")
HD type *
Full HD
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Response time
2 ms
Native refresh rate
60 Hz
Contrast ratio (dynamic)
150000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
3D
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL BG, PAL I, SECAM B/G
Digital signal format system *
DVB-C, DVB-T, DVB-T2
Channels quantity
999 channels
Supported TV bands
Hyperband, S Band, UHF, VHF
Audio
Number of speakers *
2
RMS rated power *
28 W
Built-in subwoofer
No
Network
Ethernet LAN *
No
Design
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
H.264, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Noise reduction *
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Management features
Electronic Programme Guide (EPG)
Yes
Sleep timer
Yes
Power
Power consumption (standby) *
0.15 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
1081 mm
Depth (with stand)
265 mm
Height (with stand)
705 mm
Weight (with stand)
20 kg
Width (without stand)
1081 mm
Depth (without stand)
29.9 mm
Height (without stand)
653 mm
Weight (without stand)
16.4 kg
Package dimensions (WxDxH)
1324 x 198 x 773 mm
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Energy efficiency class (old)
A+
Country Distributor
United Kingdom 1 distributor(s)