location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips EcoVantage energy-saving lamp 25 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoVantage
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46677419172
Category:
Lamp with a small amount of a halogen (e.g. iodine) inside. Often used for projection and illumination.
Halogen Bulbs Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips EcoVantage energy-saving lamp 25 W :
The long product name of Philips EcoVantage energy-saving lamp 25 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EcoVantage, 120V, 25W
More>>>
Philips EcoVantage energy-saving lamp 25 W:
The official description of Philips EcoVantage energy-saving lamp 25 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new EcoVantage bulbs reduce energy consumption without sacrificing the qualities of a traditional bulb. They uniquely produce light more efficiently. They work with dimmer switches and are
available in the familiar A-shape design. Use them in existing fixtures just as you would standard incandescents and your home will look great while you save energy.

Short summary description Philips EcoVantage energy-saving lamp 25 W:
This short summary of the Philips EcoVantage energy-saving lamp 25 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips EcoVantage, 25 W, BA9, 3000 h, 280 lm, Dimmable

Long summary description Philips EcoVantage energy-saving lamp 25 W:
This is an auto-generated long summary of Philips EcoVantage energy-saving lamp 25 W based on the first three specs of the first five spec groups.

Philips EcoVantage. Bulb power: 25 W, Bulb size: BA9, Bulb lifetime: 3000 h, Luminous flux: 280 lm, Power factor: 1, Dimmable

Performance
Bulb size
BA9
Luminous flux *
280 lm
Bulb power *
25 W
Colour temperature *
2800 K
Finish type *
Clear
Dimmable *
Yes
Bulb lifetime *
3000 h
Power factor
1
Power
Input voltage
120 V
Bulb current
210 mA
Weight & dimensions
Height
104 mm
Depth
35 mm
Width
35 mm
Other features
Energy efficiency class (old)
D