Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Twistline 50W GU10 halogen bulb

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Twistline
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46677415761
Category
Lamp with a small amount of a halogen (e.g. iodine) inside. Often used for projection and illumination.
halogen bulbs show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15484
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 10 Dec 2017 05:57:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Twistline 50W GU10 halogen bulb :
The short editorial description of Philips Twistline 50W GU10 halogen bulb

Twistline, 120V, 50W
More>>>
Philips Twistline 50W GU10 halogen bulb:
The official marketing text of Philips Twistline 50W GU10 halogen bulb as supplied by the manufacturer

Bright, white accent light with superior energy savings Philips Twistline GU10 Philips Halogen Twistline MR16 with GU10 base provide bright white accent light. The twist and lock base enables easy installation and a secure fit. Suited for track and recessed lighting applications.

Short summary description Philips Twistline 50W GU10 halogen bulb:
This short summary of the Philips Twistline 50W GU10 halogen bulb data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Twistline, 50 W, MR16, GU10, 2000 h, Clear, 2800 K

Long summary description Philips Twistline 50W GU10 halogen bulb:
This is an auto-generated long summary of Philips Twistline 50W GU10 halogen bulb based on the first three specs of the first five spec groups.

Philips Twistline. Bulb power: 50 W, Bulb size: MR16, Fitting/cap type: GU10. Height: 53 mm, Depth: 51 mm, Width: 51 mm

Performance
Bulb power *
The power of the lamp, usually measured in watts (W).
50 W
Bulb size *
MR16
Fitting/cap type *
The type of fitting (used in pipe plumbing systems to connect straight pipe or tubing sections, to adapt to different sizes or shapes, and for other purposes, such as regulating or measuring fluid flow) or cap (a pipe fitting used to seal the end of a pipe).
GU10
Bulb lifetime *
The length of time that the bulb will last for.
2000 h
Finish type *
The way that a product is finished e.g. a matt or gloss finish.
Clear
Colour temperature
A method of describing the color characteristics of light, usually either warm (yellowish) or cool (bluish). Usually measured in degrees of Kelvin (°K).
2800 K
Luminous intensity
Luminous intensity is a measure of the wavelength-weighted power emitted by a light source as perceived by the human eye.
700 cd
Performance
Dimmable
The ability to vary the power output. For example, a light can be 'dimmed' to half power to make it less bright.
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
Unspecified
Input voltage
The voltage (V) which is required to power the product.
120
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
53 mm
Depth
The distance from the front to the back of something.
51 mm
Width
The measurement or extent of something from side to side.
51 mm
X