location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series 43PUS6201/12 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43PUS6201/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43PUS6201/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863010280
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:08:15
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6000 series 43PUS6201/12 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 109.2 cm (43") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 350 cd/m²
  • - DVB-T, DVB-T2, ISDB-C NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 200 x 200 mm
Long product name Philips 6000 series 43PUS6201/12 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m² :
The long product name of Philips 6000 series 43PUS6201/12 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43" 4K UHD LED (3840x2160), 350 cd/m², Wi-fi, Smart TV
More>>>
Philips 6000 series 43PUS6201/12 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:
The official description of Philips 6000 series 43PUS6201/12 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4K Ultra HD
Ultra HD TV has four times the resolution of a conventional Full HD TV. With over 8 million
pixels and our unique Ultra Resolution Upscaling technology, you’ll experience improved images regardless of the original content. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion, and flawless details.

Pixel Plus Ultra HD
Experience 4K Ultra HD sharpness with the Philips Pixel Plus Ultra HD engine. It optimizes
picture quality to deliver smooth, fluid images with incredible detail and depth – Enjoy
sharper 4K images with brighter whites and blacker blacks every time.

Smart TV
Discover a Smarter experience that lies beyond traditional TV. Rent and stream movies, videos or games from online video stores. Watch catch-up TV from your favorite channels and enjoy a growing selection of online apps with Smart TV.

Spotify Connect
Spotify Connect brings your favorite songs and playlists to your Philips TV. Use your Spotify
app to wirelessly share songs on the big screen from your phone or tablet. Better still, you can search for new tracks, set your playlists and control the music right from the palm of your
hand. And you can do it on any Android or iOS phone or tablet.

Micro Dimming
Thanks to our special software that analyzes the picture in 6400 different zones and adjusts
it accordingly, you’ll enjoy incredible contrast and image quality for a truly lifelike visual
experience.

HEVC support for 4k broadcast
The new integrated HEVC standard allow you to enjoy high picture quality 4k resolution broadcast.

Short summary description Philips 6000 series 43PUS6201/12 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:
This short summary of the Philips 6000 series 43PUS6201/12 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series 43PUS6201/12, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 43PUS6201/12 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:
This is an auto-generated long summary of Philips 6000 series 43PUS6201/12 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m² based on the first three specs of the first five spec groups.

Philips 6000 series 43PUS6201/12. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2, ISDB-C. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
109.2 cm (43")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported video modes
1080p
Supported graphics resolutions
3840 x 2160
Display brightness *
350 cd/m²
Native refresh rate
60 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
108 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-T, DVB-T2, ISDB-C
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Audio
Number of speakers *
2
RMS rated power *
16 W
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Signal strength indication
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
BMP, GIF, JPG, PNG
Video compression formats
HEVC
Subtitle formats supported
ASS, SMI, SRT, SUB, TXT
USB recording
Yes
Ports & interfaces
PC in (D-Sub) *
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
2
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Management features
Firmware upgradeable
Yes
Firmware upgradeable via
Network, USB
Power
Power consumption (standby) *
0.3 W
Power consumption (PowerSave)
47 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
968 mm
Depth (with stand)
202 mm
Height (with stand)
623 mm
Weight (with stand)
9.7 kg
Width (without stand)
968 mm
Depth (without stand)
77 mm
Height (without stand)
576 mm
Weight (without stand)
9.3 kg
Packaging data
Quick start guide
Yes
Package width
1054 mm
Package depth
133 mm
Package height
669 mm
Package weight
12.3 kg
Packaging content
Desktop stand
Yes
Remote control included
Yes
Other features
3D
No
Battery type
AA
Number of batteries supported
2
Interactive TV
Yes
Built-in speaker(s)
Yes
H.Browser compatibility
Yes
Annual energy consumption
68 kWh
Energy efficiency class (old)
A+
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:36:53
Uk has collected 1 expert review for Philips 6000 series 43PUS6201/12 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%