Philips logo

Philips 42PFL7782D 42" LCD Full HD 1080p Flat TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82934
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips 42PFL7782D 42" LCD Full HD 1080p Flat TV:

Philips 42PFL7782D 42" LCD Full HD 1080p Flat TV, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Multicolour

Long summary description Philips 42PFL7782D 42" LCD Full HD 1080p Flat TV:

Philips 42PFL7782D 42" LCD Full HD 1080p Flat TV. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Multicolour

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.