location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series 42PFL6097H/12 TV 106.7 cm (42") Full HD Smart TV Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42PFL6097H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PFL6097H/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581630041
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 6000 series 42PFL6097H/12 TV 106.7 cm (42") Full HD Smart TV Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² PMR (Perfect Motion Rate) 600 Hz
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - Smart TV
  • - Ethernet LAN
  • - VESA mounting 400 x 400 mm
More>>>
Short summary description Philips 6000 series 42PFL6097H/12 TV 106.7 cm (42") Full HD Smart TV Black 450 cd/m²:
This short summary of the Philips 6000 series 42PFL6097H/12 TV 106.7 cm (42") Full HD Smart TV Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series 42PFL6097H/12, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, 3D, Smart TV, Black

Long summary description Philips 6000 series 42PFL6097H/12 TV 106.7 cm (42") Full HD Smart TV Black 450 cd/m²:
This is an auto-generated long summary of Philips 6000 series 42PFL6097H/12 TV 106.7 cm (42") Full HD Smart TV Black 450 cd/m² based on the first three specs of the first five spec groups.

Philips 6000 series 42PFL6097H/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 600 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
HD type *
Full HD
Native aspect ratio *
16:9
Screen format adjustments
16:9, Auto, Zoom
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
450 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 600 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Comb filter
2D/3D
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Lifestyle apps
Skype
Audio
Number of speakers *
2
RMS rated power *
28 W
Auto volume leveller
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
On/off switch
Yes
LED indicators
Yes
Performance
Teletext function
Yes
Teletext
1200 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Backlight dimming technology
Local Dimming
Smartphone/tablet remote support
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Headphone outputs
1
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
5
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
Firmware upgradeable
Yes
Power
Power consumption (standby) *
0.15 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
958 mm
Depth (with stand)
234 mm
Height (with stand)
627.3 mm
Weight (with stand)
15.2 kg
Width (without stand)
958 mm
Depth (without stand)
29.4 mm
Height (without stand)
584.8 mm
Weight (without stand)
12.9 kg
Package dimensions (WxDxH)
1042 x 710 x 130 mm
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
Built-in speaker(s)
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+