location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 4000 series 42PFL4606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
4000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42PFL4606H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PFL4606H/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581581893
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 4000 series 42PFL4606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m² 2 ms
  • - DVB-C, DVB-T NTSC, PAL, PAL BG, PAL DK, PAL I, SECAM, SECAM B/G, SECAM D/K, SECAM L
  • - VESA mounting 300 x 200 mm
  • - 99 W
Long product name Philips 4000 series 42PFL4606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m² :
The long product name of Philips 4000 series 42PFL4606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100Hz Full HD TV in a modern design, Full HD 1080p, 1920 x 1080p, 42", 400 cd/m², USB, 20W
More>>>
Philips 4000 series 42PFL4606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m²:
The official description of Philips 4000 series 42PFL4606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips let's you enjoy great television performance at the right price, today and tomorrow. This 4000 series 42PFL4606 LCD TV offers Full HD pictures with easy to use digital TV connectors and a pure TV design.

Touch controls (2k11)
Touch controls are intelligent, touch sensitive buttons which replaces protruding buttons. Responding to your lightest touch, the touch controls enables you to power up your TV, changes your channels and adjusts your volume. The touch controls also come with a Home button that allows you to activate your home menu.

Pixel Plus HD
Pixel Plus HD offers the unique combination of ultimate sharpness, natural detail, vivid colors and smooth natural motion on all qualities of HD, standard TV signals and multimedia content, for high definition displays. Artifacts and noise in all sources from multimedia to standard definition TV and also in highly compressed HD are detected and reduced, ensuring that the picture is clear and razor sharp.

100Hz LCD, 2ms response time
100Hz LCD creates extreme motion sharpness. The Double Frame Rate Insertion increases the sharpness of motion reproduction to more than twice that of conventional LCD, resulting in a performance with a response time of 2 milliseconds. Now you can enjoy clear images even with fast on-screen motion.

20W RMS Incredible Surround
Feel the power of the music beat and the atmosphere of the movies. The powerful 20W RMS (2x10W RMS) amplifiers create a lifelike soundstage. The Incredible Surround allows you to experience total surround with greater depth and width of sound. It gives a clear and spacious sound stage complementary to the rich viewing experience.

3 HDMI inputs with Easylink
HDMI is a single cable to carry both picture and audio signals from your devices to your TV, saving you from cable clutter. It carries uncompressed signals, ensuring that you have the highest quality from source to screen. Together with Philips Easylink, you need only one remote control to perform most operations on your TV, DVD, BluRay, set top box or home theatre system. Enjoy high quality picture and sound without clutter or fuss.

USB (multimedia)
The USB connector allows access to jpeg photos, mp3 music and video files of most USB-sticks (USB memory-class device). Plug the USB into the slot at the side of the TV and access the multimedia content using the easy on screen content browser. You can now view and share your videos, photos and music.

Integrated DVB tuner MPEG-4
The integrated digital tuner lets you receive digital cable and terrestrial TV without an additional set top box. Enjoy quality TV clutter free.

Easy to set up
This TV is easy to setup with the step by step setting assistant. The assistant shows a few screens with easy to choose options to select the essential settings. The TV performance is set to the your personal preference without difficult terms or settings, and this very quickly.

Short summary description Philips 4000 series 42PFL4606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m²:
This short summary of the Philips 4000 series 42PFL4606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 4000 series 42PFL4606H/12, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, 3D, Black

Long summary description Philips 4000 series 42PFL4606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m²:
This is an auto-generated long summary of Philips 4000 series 42PFL4606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m² based on the first three specs of the first five spec groups.

Philips 4000 series 42PFL4606H/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Zoom
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1366 x 768, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Display brightness *
400 cd/m²
Response time
2 ms
Native refresh rate
100 Hz
Contrast ratio (dynamic)
100000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
107 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, PAL BG, PAL DK, PAL I, SECAM, SECAM B/G, SECAM D/K, SECAM L
Digital signal format system *
DVB-C, DVB-T
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 200 mm
On/off switch
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
H.264, MPEG1, MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
DVD player
No
Ports & interfaces
HDCP
No
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
PC Audio in
No
Digital audio coaxial out
1
Ports & interfaces
Digital audio coaxial in
1
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Card reader integrated
No
Management features
Electronic Programme Guide (EPG)
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
99 W
Power consumption (standby) *
0.3 W
Power consumption (max)
111 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1018.5 mm
Depth (with stand)
236.4 mm
Height (with stand)
683 mm
Weight (with stand)
14.2 kg
Width (without stand)
1018.5 mm
Depth (without stand)
83 mm
Height (without stand)
635.8 mm
Weight (without stand)
11.7 kg
Packaging data
Package width
1220 mm
Package depth
160 mm
Package height
746 mm
Package weight
18.8 kg
Packaging content
Remote control included
Yes
Other features
3D
Yes
Built-in speaker(s)
Yes
Annual energy consumption
162 kWh
HDMI
Yes
Multimedia connections
USB
Number of AV connections
1
Backlight
No
Energy efficiency class (old)
C
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:13:18
Uk has collected 1 expert review for Philips 4000 series 42PFL4606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m² and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalversus.com
Updated:
2013-08-01 03:39:45
Contrast:940:1Black level:0.20 cd/m²Gamma quality:4.98/ 5 deltaE:3.2Average discrepancy across display:14%Viewing angles:2.9 / 5Energy consumption:58 WMultimedia player:2.4/5Find and compare our other readings in our Face-off.We take these readings usi...
Good Accurate colour reproduction in Photo mode: average deltaE: 3.2, Low energy consumption: 58 W, Matte finish means few reflections...
Bad Low contrast ratio: 940:1, Media player doesn't support many video formats, Very large input lag: 130 ms...
Bottom line This TV will suit anybody who isn't too demanding about picture quality and doesn't expect the Home Cinema experience. Enthusiasts will want to look elsewhere though...
60%
digitalversus.com
Updated:
2012-01-25 02:13:18
Contrast:940:1Black level:0.20 cd/m²Gamma quality:4.98/ 5 deltaE:3.2Average discrepancy across display:14%Viewing angles:2.9 / 5Energy consumption:58 WMultimedia player:2.4/5Find and compare our other readings in our Face-off.We take these readings usi...
Good Accurate colour reproduction in Photo mode: average deltaE: 3.2, Low energy consumption: 58 W, Matte finish means few reflections...
Bad Low contrast ratio: 940:1, Media player doesn't support many video formats, Very large input lag: 130 ms...
Bottom line This TV will suit anybody who isn't too demanding about picture quality and doesn't expect the Home Cinema experience. Enthusiasts will want to look elsewhere though...
60%