location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series 42PFL3606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42PFL3606H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PFL3606H/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581581886
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 3000 series 42PFL3606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m² 5 ms
  • - DVB-C, DVB-T PAL BG, PAL DK, PAL I, SECAM D/K
  • - VESA mounting 300 x 200 mm
  • - 104 W
More>>>
Short summary description Philips 3000 series 42PFL3606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m²:
This short summary of the Philips 3000 series 42PFL3606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series 42PFL3606H/12, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description Philips 3000 series 42PFL3606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m²:
This is an auto-generated long summary of Philips 3000 series 42PFL3606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m² based on the first three specs of the first five spec groups.

Philips 3000 series 42PFL3606H/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 400 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9, Zoom
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
400 cd/m²
Response time
5 ms
Progressive scan
Yes
Contrast ratio (dynamic)
100000:1
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL BG, PAL DK, PAL I, SECAM D/K
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 200 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVCHD, H.264, MPEG1, MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Ports & interfaces
Audio (L/R) in
1
Audio input for DVI
Yes
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Card reader integrated
No
Management features
Electronic Programme Guide (EPG)
Yes
Power
Power consumption (typical) *
104 W
Power consumption (standby) *
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Depth (with stand)
236.4 mm
Height (with stand)
683 mm
Weight (with stand)
14.2 kg
Width (without stand)
1018 mm
Depth (without stand)
83 mm
Height (without stand)
635.8 mm
Weight (without stand)
11.7 kg
Packaging data
Manual
Yes
Packaging content
Remote control included
Yes
Other features
Built-in speaker(s)
Yes
Annual energy consumption
145 kWh
HDMI
Yes
Multimedia connections
USB
Box depth (imperial)
16 cm (6.3")
Box height (imperial)
74.6 cm (29.4")
Box width (imperial)
122 cm (48")
Energy efficiency class (old)
C
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:13:18
Uk has collected 1 expert review for Philips 3000 series 42PFL3606H/12 TV 106.7 cm (42") Full HD Black 400 cd/m² and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalversus.com
Updated:
2012-03-08 11:02:42
Contrast:810:1Black level:0.21 cd/m²Gamma quality:4.7 / 5 deltaE:2.5Average discrepancy across display:14%Viewing angles:3.4 / 5Energy consumption:55 WMultimedia player:2.4/5Find and compare our other readings in our Face-off.We take these readings usi...
Good Accurate colour reproduction in Photo mode: average deltaE: 2.5, Low energy consumption: 55 W, Matte finish means few reflections...
Bad Faible taux de contraste (810:1), Peu de formats vidéo compatibles avec le lecteur multimédia, Retard à l'affichage de 66 ms, soit 4 images de retard (ne concerne que les joueurs)...
Bottom line Just like the 4000 series of TVs, the 3000 series' biggest selling point is its low prices, rather than its features which aren't really up to the competition. The contrast ratio is very low, there is a lot of visible ghosting, the speakers lack power...
60%