location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series Full HD LED TV 42PFK6309/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Full HD LED TV 42PFK6309/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PFK6309/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581723668
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:21:17
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6000 series Full HD LED TV 42PFK6309/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 106.7 cm (42") LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m² PMR (Perfect Motion Rate) 200 Hz
  • - DVB-C, DVB-S, DVB-S2, DVB-T NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 200 x 200 mm
  • - 34 W
Long product name Philips 6000 series Full HD LED TV 42PFK6309/12 :
The long product name of Philips 6000 series Full HD LED TV 42PFK6309/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart Full HD LED TV. With Ambilight 2-sided. 107cm (42") Full HD LED TV Dual Core DVB-T/C/S/S2.
More>>>
Philips 6000 series Full HD LED TV 42PFK6309/12:
The official description of Philips 6000 series Full HD LED TV 42PFK6309/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design that’s more than just looks: the Philips 6300 series Smart Full HD LED TV. We start with the Pixel Plus HD engine for crisp, clear images; then add Ambilight plus a frameless design to take your viewing experience to the next level.
- Light up your life. Love it. Live it.
- A TV that’s more than Smart, it’s beautiful
- Entertainment at a higher level
- Connect, communicate, record and share

Short summary description Philips 6000 series Full HD LED TV 42PFK6309/12:
This short summary of the Philips 6000 series Full HD LED TV 42PFK6309/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series Full HD LED TV 42PFK6309/12, 106.7 cm (42"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Philips 6000 series Full HD LED TV 42PFK6309/12:
This is an auto-generated long summary of Philips 6000 series Full HD LED TV 42PFK6309/12 based on the first three specs of the first five spec groups.

Philips 6000 series Full HD LED TV 42PFK6309/12. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
106.7 cm (42")
HD type *
Full HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
Zoom, 4:3, 16:9
Display brightness *
300 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 200 Hz
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
107 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
Netflix, YouTube
Music apps
Spotify
Lifestyle apps
Facebook, Skype, Twitter
Audio
RMS rated power *
20 W
Auto volume leveller
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Miracast
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Ambient lighting
Yes
Signal strength indication
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Teletext standards
Hyper-text
Video formats supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, AMR, LPCM, M4A, MP3, WMA
Image formats supported
BMP, GIF, JPG, JPS, PNG, PNS
Subtitle formats supported
SMI, SRT, SSA, SUB, TXT
Ambient light sensor
Yes
Backlight dimming technology
Local Dimming
High Dynamic Range (HDR) supported *
No
Processor cores
2
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio input for DVI
Yes
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
2
RF connector type
F, IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
34 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
952 mm
Depth (with stand)
213 mm
Height (with stand)
617 mm
Weight (with stand)
11.7 kg
Width (without stand)
952 mm
Depth (without stand)
70 mm
Height (without stand)
557 mm
Weight (without stand)
10.4 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Package width
1085 mm
Package depth
133 mm
Package height
645 mm
Package weight
14 kg
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
Battery type
AAA
Number of batteries supported
2
3D glasses included
Yes
3D glasses quantity
4
Interactive TV
Yes
Built-in speaker(s)
Yes
Ambient lighting type
2-sided
2D-3D converter
Yes
3D type
Passive
Annual energy consumption
48 kWh
Energy efficiency class (old)
A++