Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 42PF7321 42" plasma HD Ready widescreen flat TV

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42PF7321 42" plasma HD Ready widescreen flat TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PF7321/12
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18813
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 18 Feb 2020 10:11:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 42PF7321 42" plasma HD Ready widescreen flat TV :
The short editorial description of Philips 42PF7321 42" plasma HD Ready widescreen flat TV

107cm WXGA HD Plasma TV Breedbeeld 16:9 1100cd/m2 7000:1 resolution 1024 x 768 Digital Crystal Clear Two color Silver Frost
More>>>
Philips 42PF7321 42" plasma HD Ready widescreen flat TV:
The official marketing text of Philips 42PF7321 42" plasma HD Ready widescreen flat TV as supplied by the manufacturer

Philips Flat TVs are advanced in every sense. Design excellence meets technological leadership to give you a beautiful product and unrivalled viewing experience. There's a perfect Flat TV for every room and every taste. Which one fits you best?

Short summary description Philips 42PF7321 42" plasma HD Ready widescreen flat TV:
This short summary of the Philips 42PF7321 42" plasma HD Ready widescreen flat TV data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 42PF7321 42" plasma HD Ready widescreen flat TV, 106.7 cm (42"), 1024 x 768 pixels, Full HD, Plasma, Black,Silver

Long summary description Philips 42PF7321 42" plasma HD Ready widescreen flat TV:
This is an auto-generated long summary of Philips 42PF7321 42" plasma HD Ready widescreen flat TV based on the first three specs of the first five spec groups.

Philips 42PF7321 42" plasma HD Ready widescreen flat TV. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1100 cd/m², Contrast ratio (typical): 7000:1, Native aspect ratio: 15:9. Weight: 42 kg. Product colour: Black,Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
106.7 cm (42")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
Plasma
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
15:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
1100 cd/m²
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
7000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Comb filter
3D
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
107 cm
Viewable size diagonal
107 cm
TV tuner
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
100 channels
Audio
Audio system
System used to play music or speech.
Virtual Dolby Surround Stereo
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Panel mounting interface
The product can be used wih VESA mounting interfaces.
800 x 400 mm
Ports & interfaces
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
Management features
Ease of use
Side Control Smart Picture Control Smart Sound Control Auto Volume Leveller (AVL) Program List
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
2 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1249 mm
Depth *
The distance from the front to the back of something.
111 mm
Height *
The measurement of the product from head to foot or from base to top.
688 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
42 kg
Width (with stand)
1249 mm
Depth (with stand)
306 mm
Height (with stand)
748 mm
Weight with stand
47 kg
Width (without stand)
124.9 cm
Depth (without stand)
11.1 cm
Height (without stand)
68.8 cm
Packaging data
Remote control type
DVD Multi-functional TV RCFE06FRS00
Package width
The distance from one side of the packaging to the other.
1328 mm
Package depth
The distance from the front to the back of the packaging.
330 mm
Package height
The distance from the top to the bottom of the packaging.
989 mm
Package weight
Weight of the packaged product.
47 kg
Other features
Power requirements
AC 220 - 240 V +/- 10%
Display
The description of display that can includes display type, resolution, size etc.
WXGA Plasma panel
Sound enhancement technology
Dynamic Bass Enhancement Auto Volume Leveller
Easy to install
Yes
Additional accessories
Table top stand Power cord Quick start guide Registration card Remote Control RF cable User Manual Batteries for remote control Warranty certificate
Aerial input
75 ohm coaxial (IEC75)
Front / Side connections
Audio L/R in CVBS in Headphone out S-video in
I/O ports
An interface on a device to which you can connect another device.
Antenna IEC75
Optional accessories
Floor stand
Picture enhancement
Pixel Plus Progressive Scan 3/2 - 2/2 motion pull down Contrast Plus Digital Noise Reduction 3D Combfilter Jagged Line Suppression Active Control Luminance Transient Improver
Tuner display
PLL
Customer service details
X