Philips logo

Philips 42HF7544D 42" plasma HDTV monitor commercial flat HDTV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66112
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 42HF7544D 42" plasma HDTV monitor commercial flat HDTV:

Philips 42HF7544D 42" plasma HDTV monitor commercial flat HDTV, 106.7 cm (42"), 1024 x 768 pixels, XGA, Plasma, Black, Silver

Long summary description Philips 42HF7544D 42" plasma HDTV monitor commercial flat HDTV:

Philips 42HF7544D 42" plasma HDTV monitor commercial flat HDTV. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1200 cd/m², Response time: 3 ms, Native aspect ratio: 16:9. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.