location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 420P 42" plasma 0.9x0.51 80kHz MPR2 silv Digital signage flat panel 106.7 cm (42") 600 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
420P 42" plasma 0.9x0.51 80kHz MPR2 silv
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
420P30
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips 420P 42" plasma 0.9x0.51 80kHz MPR2 silv Digital signage flat panel 106.7 cm (42") 600 cd/m²:
This short summary of the Philips 420P 42" plasma 0.9x0.51 80kHz MPR2 silv Digital signage flat panel 106.7 cm (42") 600 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 420P 42" plasma 0.9x0.51 80kHz MPR2 silv, Digital signage flat panel, 106.7 cm (42"), 1024 x 1024 pixels

Long summary description Philips 420P 42" plasma 0.9x0.51 80kHz MPR2 silv Digital signage flat panel 106.7 cm (42") 600 cd/m²:
This is an auto-generated long summary of Philips 420P 42" plasma 0.9x0.51 80kHz MPR2 silv Digital signage flat panel 106.7 cm (42") 600 cd/m² based on the first three specs of the first five spec groups.

Philips 420P 42" plasma 0.9x0.51 80kHz MPR2 silv. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 1024 pixels, Display brightness: 600 cd/m²

Display
Display diagonal *
106.7 cm (42")
Display resolution *
1024 x 1024 pixels
Display brightness *
600 cd/m²
Contrast ratio (typical)
400:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours
16.78 million colours
Pixel pitch
0.9 x 0.51 mm
Horizontal scan range
31 - 76 kHz
Vertical scan range
60 - 85 Hz
Design
Product design *
Digital signage flat panel
Weight & dimensions
Width
1075 mm
Depth
89 mm
Height
657 mm
Other features
Audio system
BTSC (incl. DBX)/ SAP Stereo
Viewable size, horizontal
92.2 cm
Viewable size, vertical
52.2 cm