IP20, E27, 20W, 2700K, 230V
Light up your wonderland
Like the Mushroom, let your child's creativity sprout! The Philips myKidsRoom Boletu pendant not only inspires but also adds a sense of fun to their rooms. With energy savings and lasting functionality, you will be happy too.
Designed for your kids' room
- For kids
Sustainable light solutions
- Energy saving
- Warm white light
- Philips bulb always included
Special characteristics
- The height of the pendant is easy adjustable
Warm white light
Light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low
Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool,
more energising light. This Philips lamp offers warm white light for a cosy atmosphere.
Adjustable height
This Philips pendant light is delivered with long cables to offer you maximum flexibility during and after installation. Choose the perfect height to meet your needs.
Philips bulb always included
High-quality Philips EcoLamp energy-efficient light bulbs are included in the box for achieving the best light effect.
Energy saving
This Philips energy-saving lamp conserves energy compared with traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.
For kids
This Philips child's room lamp creates an environment that encourages children to indulge in what they enjoy most: fun and creativity! But this lamp is also designed to be safe for your child: it is
cool to touch and robust, and uses non-toxic paint.
Philips myKidsRoom Suspension light 410173516, Flexible mount, Blue, White, Metal, Children's room, Expressive
Philips myKidsRoom Suspension light 410173516. Mounting type: Flexible mount, Product colour: Blue, Plafond colour: White. Number of bulbs: 1 bulb(s), Fitting/cap type: E27, Bulb type: Fluorescent. Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 220-240 V. Width: 196 mm, Height (max): 150 cm. Package width: 183 mm, Package height: 258 mm