Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series Smart LED TV 40PFL7007H/12

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart LED TV 40PFL7007H/12
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40PFL7007H/12
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581636418
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100884
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 18 Apr 2019 17:46:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 7000 series Smart LED TV 40PFL7007H/12 :
The short editorial description of Philips 7000 series Smart LED TV 40PFL7007H/12

101.6 cm (40") LED Full HD, 1920 x 1080p, Full HD, DLNA, 40W (2 x 20W) RMS, NTSC, PAL, SECAM, DVB-C/T
More>>>
Philips 7000 series Smart LED TV 40PFL7007H/12:
The official marketing text of Philips 7000 series Smart LED TV 40PFL7007H/12 as supplied by the manufacturer

Be part of the action!

Enjoy Full HD 3D and Smart TV with Ambilight
Experience a world of content with a Philips 40PFL7007 3D Smart LED TV. Enjoy endless possibilities of Smart TV Premium, combined with the unique remote control and its integrated keyboard.

Enjoy a world of content with Smart TV Premium
- Integrated Wi-Fi to use Smart TV wirelessly
- A wealth of online apps, videos to rent and catch-up TV
- Control the TV with your smart phone, tablet or keyboard
- Find, schedule, record* & pause TV
- Watch TV wherever you like at home with Wi-Fi smart screen*
- Make voice and video calls with SkypeTM on your TV

Breathtaking performance
- Ambilight Spectra 2-sided intensifies the viewing experience
- 3D Max Clarity 700 for stunning Full HD 3D experience
- Enjoy any 2D content in flawless 3D at a push of a button
- Unique 3D depth adjustment to view 3D the way you like it
- Unique Two Player Full Screen Gaming mode for your 2D games
- Full HD TV with Pixel Precise HD for details in action
- 800Hz Perfect Motion Rate (PMR) for superb motion sharpness

Short summary description Philips 7000 series Smart LED TV 40PFL7007H/12:
This short summary of the Philips 7000 series Smart LED TV 40PFL7007H/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series Smart LED TV 40PFL7007H/12, 101.6 cm (40"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Philips 7000 series Smart LED TV 40PFL7007H/12:
This is an auto-generated long summary of Philips 7000 series Smart LED TV 40PFL7007H/12 based on the first three specs of the first five spec groups.

Philips 7000 series Smart LED TV 40PFL7007H/12. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 450 cd/m², Aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-T. Wi-Fi, Ethernet LAN. Weight: 11 kg. Product colour: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
101.6 cm (40")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
Yes
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
Motion interpolation technology *
Describes which motion interpolation technology device uses e.g. BLS (Back Light Scanning), PPR (Picture Perfection Rate), PMR (Perfect Motion Rate), TruMotion.
PMR (Perfect Motion Rate) 800 Hz
Screen format adjustments
16:9,Auto,Zoom
Supported video modes
The video modes that can be displayed by the device.
1080p
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1920 x 1080 (HD 1080)
Native refresh rate
60 Hz
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
500000:1
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
102 cm
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & Digital
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-T
Smart TV
Smart TV *
Smart TV features access to a large number of channels that offer TV programs, movies, and music without the need to connect a TV antenna or subscribe to a cable/satellite service. Some smart TVs provide web browsing, gaming, and access to compatible media content stored on computers.
Yes
Internet TV *
Digital distribution of television content via the Internet. Internet television is a general term that covers the delivery of television shows and other video content over the Internet by video streaming technology, typically by major traditional television broadcasters.
Yes
Lifestyle apps
Skype
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
40 W
Auto volume leveler
Yes
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
VESA mounting *
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
200 x 200 mm
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Teletext
1200 pages
Video formats supported
The type of video formats that can be used by this device.
AVI,H.264,MKV,MPEG1,MPEG2,MPEG4,VC-1,WMV9
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,MP3,WMA
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Local dimming
This means that LEDs can be controlled individually (or in clusters) to control the level of light/color intensity in a given part of the screen.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
5
Ports & interfaces
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface Plus (CI+) *
In Digital Video Broadcasting, the Common Interface (CI) is a technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). CI+ or Common Interface Plus implements a form of copy protection between a Conditional Access Module (CAM) and the television receiver (Host). CI+ is backward compatible with CIv1. Old television receivers, which have CIv1 CI-slot, can be used with CI+ CAM and vice versa, but for viewing only those of TV programs which are not marked as CI+ protected.
Yes
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Consumer Electronics Control (CEC)
Anynet+
Management features
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Firmware upgradeable
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A
Annual energy consumption *
The amount of energy used by the product per year.
87 kWh
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
63 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.1 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
220 - 240 V
AC input frequency
50 Hz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Certificates
Digital Living Network Alliance (DLNA) certified *
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
910 mm
Depth *
The distance from the front to the back of something.
29.8 mm
Height *
The measurement of the product from head to foot or from base to top.
524 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11 kg
Width (with stand)
910 mm
Depth (with stand)
206 mm
Height (with stand)
590 mm
Weight with stand
14.4 kg
Packaging data
Desktop stand *
Yes
Cables included
AC
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
3D glasses included
Yes
3D glasses quantity
1
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 09:32:24
Uk has collected 1 expert review for Philips 7000 series Smart LED TV 40PFL7007H/12 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 09:32:24
Nl heeft 1 proffesionele recensie voor Philips 7000 series Smart LED-TV 40PFL7007H/12 gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 09:32:24
Fr a recueilli 1 avis d’experts pour Philips 7000 series Téléviseur LED Smart TV 40PFL7007H/12 mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 09:32:24
De hat 1 Expertenmeinung für Philips 7000 series Smart LED-Fernseher 40PFL7007H/12 zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 09:32:24
Testseek ha raccolto 1 recensione da parte di esperti per Philips 7000 series Smart TV LED 40PFL7007H/12 ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 09:32:24
Es ha coleccionado 1 opiniones de expertos para Philips 7000 series Televisor Smart LED 40PFL7007H/12 pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 09:32:24
Dk har samlet 1 ekspertanmeldelse for Philips 7000 series 40PFL7007H/12 TV 101,6 cm (40") Fuld HD 3D- kompatibilitet Smart TV Wi-Fi Sølv men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-05 09:32:24
Se har samlat in 1 experttest för Philips 7000 series 40PFL7007H/12 TV-apparat 101,6 cm (40") Full HD 3D kompatibilitet Smart-TV Wi-Fi Silver men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:58:56
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:58:56
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:58:56
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 02:58:56
0%
Source Review comments Score
teknofilo.com
Updated:
2016-11-05 09:32:24
En esta ocasión hemos tenido la oportunidad de analizar en profundidad la plataforma Smart TV de Philips a través del modelo Philips 40PFL7007H , un televisor Smart TV con pantalla de 40″ que fue anunciado en 2012 (Philips ya ha comenzado a comercializar...
0%
Show all
Customer service details
X