location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 40PFL5705DV/F7 TV 101.6 cm (40") Full HD Wi-Fi Black 430 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40PFL5705DV/F7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40PFL5705DV/F7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585195080 show
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips 40PFL5705DV/F7 user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 40PFL5705DV/F7 TV 101.6 cm (40") Full HD Wi-Fi Black 430 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 102cm/40" class
  • - Full HD 1080p
  • - digital TV
Long product name Philips 40PFL5705DV/F7 TV 101.6 cm (40") Full HD Wi-Fi Black 430 cd/m² :
The long product name of Philips 40PFL5705DV/F7 TV 101.6 cm (40") Full HD Wi-Fi Black 430 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40'' LCD, 1920 x 1080, Full HD, 240Hz, ATSC, NTSC, 802.11 b/g/n, USB, 4xHDMI
More>>>
Philips 40PFL5705DV/F7 TV 101.6 cm (40") Full HD Wi-Fi Black 430 cd/m²:
The official description of Philips 40PFL5705DV/F7 TV 101.6 cm (40") Full HD Wi-Fi Black 430 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wirelessly connect to the internet right out of the box
Enjoy Premium movies wirelessly to your TV from Vudu and Netflix. From the greatest romantic classics to fast action movies, it's all there at a push of a button from the comfort of your sofa. Free yourselves from fixed program timeslots, and watch what you like, when you like.

Connect a PC to a TV wirelessly with MediaConnect
Share your videos and pictures from your laptop on the TV wirelessly. Once installed on your laptop operation is very easy. With a click of your mouse you share the whole of your laptop screen with the TV. Use the familiar mediaplayer in your laptop, or browse webpages via your favorite web browser. No more worries about file types, if your PC can play it, your TV will show it. For your own enjoyment, and great fun to share with others.

Net TV with Wireless access to online services on your TV
Experience a rich selection of online services with Net TV wirelessly. Enjoy movies, pictures, infotainment and other online content directly on your TV whenever you like. Wirelessly navigate and select what you want to watch with the TV remote control. The Philips menu gives you access to popular Net TV services fitted for your TV screen.

240Hz Clear LCD, 1ms performance: superb motion sharpness
Enjoy extreme motion sharpness without picture imperfections. The Philips 240Hz Clear LCD brings the response time of LCD TV to an incredible 1ms, so even with the fastest action scene you will be enthralled by the action, and not following the stretched car across the screen. Go ahead, enjoy the action!

Full HD LCD display, with a 1920x1080p resolution
The Full HD screen has the widescreen resolution of 1920 x 1080p. This is the highest resolution of HD sources for the best possible picture quality. It is fully future proof as it supports 1080p signals from all sources, including the most recent like Blu-ray and advanced HD game consoles. The signal processing is extensively upgraded to support this much higher signal quality and resolution. It produces brilliant flicker-free progressive scan pictures with superb brightness and colors.

Pixel Precise HD for extremely sharp and clear pictures
Pixel Precise HD builds on the award winning Pixel Plus foundation. Taking picture quality to the next level with 69 billion colors, making all your movies vibrant and razor sharp.

Perfect Natural Motion for ultra smooth Full HD movies
Enjoy the action without any judder. Perfect Natural Motion estimates motion in the picture and corrects juddering movements in both broadcast and pre-recorded movie material (including 1080p movies and 24p True Cinema on Blu-ray and DVD). The result is even smoother and quieter pictures with excellent sharpness. Enjoy motion performance that surpasses cinema quality!

Perfect Contrast for more realistic and vibrant images
Providing the highest contrast and most vibrant images by generating light where it is needed in the image and keeps dark areas supremely black. Images are rendered with extreme deep blacks alongside vibrantly colored bright sections.

Energy Star rated for low power consumption
Energy Star-labeled home electrical products are designed to use less energy - saving you money while reducing environmental pollution. In fact, Energy Star-compliant products consume less than 1 watt of power while in standby mode. As an Energy Star partner, Philips develops products that meet the Energy Star guidelines for energy efficiency. This is achieved by having low standby power consumption through innovatively designed standby circuitry and stringent selection of components made with high efficiency materials.

Free of heavy metal and RoHS compliant
Philips believes that sustainable development is one of the most challenging issues facing the world. The company is committed to continuously exploring solutions to successfully balance economy and ecology. In addition to Energy Start, we are also RoHS compliant which eliminates and minimizes hazardous substances in our products and production process.

Short summary description Philips 40PFL5705DV/F7 TV 101.6 cm (40") Full HD Wi-Fi Black 430 cd/m²:
This short summary of the Philips 40PFL5705DV/F7 TV 101.6 cm (40") Full HD Wi-Fi Black 430 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 40PFL5705DV/F7, 101.6 cm (40"), 1920 x 1080 pixels, LCD, 3D, Wi-Fi, Black

Long summary description Philips 40PFL5705DV/F7 TV 101.6 cm (40") Full HD Wi-Fi Black 430 cd/m²:
This is an auto-generated long summary of Philips 40PFL5705DV/F7 TV 101.6 cm (40") Full HD Wi-Fi Black 430 cd/m² based on the first three specs of the first five spec groups.

Philips 40PFL5705DV/F7. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Display brightness: 430 cd/m², Response time: 1 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
101.6 cm (40")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9
Supported video modes
1080i, 1080p, 480i, 480p, 720p
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Display brightness *
430 cd/m²
Response time
1 ms
Progressive scan
Yes
Native refresh rate
240 Hz
Contrast ratio (typical) *
5000:1
Contrast ratio (dynamic)
90000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
3D
Display resolution *
1920 x 1080 pixels
Viewable size diagonal
102 cm
TV tuner
Analog signal format system *
NTSC
Digital signal format system *
ATSC
Supported TV bands
UHF, VHF
Audio
Number of speakers *
4
RMS rated power *
20 W
Equalizer
Yes
Audio system
Dolby Digital, SRS TruSurround HD
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Performance
Audio formats supported
MP3
Image formats supported
JPG
Child lock
Yes
Parental control
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
2
PC Audio in
Yes
Digital audio coaxial out
1
RF ports quantity
1
HDMI ports quantity *
4
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
205 W
Power consumption (standby) *
0.1 W
AC input voltage
120 V
AC input frequency
60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Manual
Yes
Packaging content
Remote control included
Yes
Other features
3D
Yes
Built-in speaker(s)
Yes
HDMI
Yes
Package weight (imperial)
25 kg (55.1 lbs)
Product weight
16.2 kg (35.7 lbs)
Weight (with stand) (imperial)
18.2 kg (40.1 lbs)
Backlight
No
Set depth (inch)
8 cm (3.15")
Set depth (with stand) (inch)
23.8 cm (9.37")
Set height (inch)
62 cm (24.4")
Set height (with stand) (inch)
66.6 cm (26.2")
Set width (inch)
99.2 cm (39.1")
Box depth (imperial)
26.7 cm (10.5")
Box height (imperial)
76.8 cm (30.2")
Box width (imperial)
123.5 cm (48.6")
Set width (with stand) (inch)
99.2 cm (39.1")