Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 40PFL5625H/12 TV 101.6 cm (40") Full HD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40PFL5625H/12
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40PFL5625H/12
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581545314
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85150
This statistic is based on the 91688 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89629 free Open Icecat users.
Info modified on: 18 Feb 2020 10:46:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips 40PFL5625H/12 TV 101.6 cm (40") Full HD:
This short summary of the Philips 40PFL5625H/12 TV 101.6 cm (40") Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 40PFL5625H/12, 101.6 cm (40"), 1920 x 1080 pixels, Full HD

Long summary description Philips 40PFL5625H/12 TV 101.6 cm (40") Full HD:
This is an auto-generated long summary of Philips 40PFL5625H/12 TV 101.6 cm (40") Full HD based on the first three specs of the first five spec groups.

Philips 40PFL5625H/12. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Weight: 13.7 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
101.6 cm (40")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
2 ms
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
500000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Visible diagonal screen size
102 cm
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
PAL I,SECAM B/G,SECAM D/K
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
40 W
Audio system
System used to play music or speech.
Invisible Sound
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Design
Panel mounting interface
The product can be used wih VESA mounting interfaces.
200 x 200 mm
Performance
Noise reduction *
Yes
Teletext function
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Teletext
1200 pages
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
3
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Ports & interfaces
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
Yes
Common interface Plus (CI+) *
In Digital Video Broadcasting, the Common Interface (CI) is a technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). CI+ or Common Interface Plus implements a form of copy protection between a Conditional Access Module (CAM) and the television receiver (Host). CI+ is backward compatible with CIv1. Old television receivers, which have CIv1 CI-slot, can be used with CI+ CAM and vice versa, but for viewing only those of TV programs which are not marked as CI+ protected.
Yes
PC Audio in
The socket (port) for the PC audio input.
No
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
On Screen Display (OSD)
Yes
Sleep timer
Yes
Power
Annual energy consumption *
The amount of energy used by the product per year.
122.64 kWh
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
84 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.15 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
977 mm
Depth *
The distance from the front to the back of something.
86 mm
Height *
The measurement of the product from head to foot or from base to top.
605 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13.7 kg
Width (with stand)
977 mm
Depth (with stand)
236 mm
Height (with stand)
649 mm
Weight with stand
16.1 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1149 x 197 x 689.5 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Package weight
Weight of the packaged product.
19.2 kg
Other features
Power requirements
220 - 240V, 50/60Hz
Playback formats
H264/MPEG4 AVC, MPEG-1, MPEG-2, MPEG-4, MP3, JPEG
DVD player
No
Customer service details
Array
X