location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 40PFL5605H/12 TV 101.6 cm (40") Full HD 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40PFL5605H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40PFL5605H/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581521479
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 287373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 40PFL5605H/12 TV 101.6 cm (40") Full HD 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6 cm (40")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 2 ms
  • - PAL I, SECAM B/G, SECAM D/K
  • - 84 W
Long product name Philips 40PFL5605H/12 TV 101.6 cm (40") Full HD 450 cd/m² :
The long product name of Philips 40PFL5605H/12 TV 101.6 cm (40") Full HD 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40" 1920 x 1080 LED (450cd/m2), DCR 500000:1, VGA-In, 3 x HDMI, 1 x USB, 1 x SCART
More>>>
Philips 40PFL5605H/12 TV 101.6 cm (40") Full HD 450 cd/m²:
The official description of Philips 40PFL5605H/12 TV 101.6 cm (40") Full HD 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High definition giving you brilliant detail

- Full HD TV with Pixel Plus HD for better details and clarity
- Brilliant LED images with low power consumption
- 100 Hz LCD, 2 ms performance for superb motion sharpness
- HD Natural Motion for ultra-smooth motion in Full HD movies

Rich and clear sound

- 2.1 system 40 W surround sound (2 x 10 W RMS, virtual 20 W)
- Hear every word with Clear Sound

Complete digital connectivity made simple

- Seamless connectivity with 3 HDMI inputs and Easylink
- USB for fantastic multimedia playback
- Integrated MPEG-4 tuner for HD reception without set top box

Greener every day

- LED TVs up to 40% more energy efficient than normal LCD TVs
- 0 W Power Consumption when switched off

Pixel Plus HD offers the unique combination of ultimate sharpness, natural detail, vivid colours and smooth natural motion on all qualities of HD, standard TV signals and multimedia
content, for high definition displays. Artefacts and noise in all sources from multimedia to standard TV and also in highly compressed HD are detected and reduced ensuring that the picture is clear and razor sharp.

LED lighting technology is the most advanced available. In this TV it combines an eye-catching
minimalistic design with stunning image quality, as well as having the lowest power consumption in its category. Another environmental benefit is that LED lighting technology does not contain hazardous
materials. With an LED backlight you can enjoy low power consumption, high brightness, incredible contrast and sharpness and vibrant colours.

Short summary description Philips 40PFL5605H/12 TV 101.6 cm (40") Full HD 450 cd/m²:
This short summary of the Philips 40PFL5605H/12 TV 101.6 cm (40") Full HD 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 40PFL5605H/12, 101.6 cm (40"), 1920 x 1080 pixels, Full HD

Long summary description Philips 40PFL5605H/12 TV 101.6 cm (40") Full HD 450 cd/m²:
This is an auto-generated long summary of Philips 40PFL5605H/12 TV 101.6 cm (40") Full HD 450 cd/m² based on the first three specs of the first five spec groups.

Philips 40PFL5605H/12. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9

Display
Display diagonal *
101.6 cm (40")
HD type *
Full HD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Response time
2 ms
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1920 x 1080 pixels
Visible diagonal screen size
102 cm
TV tuner
Analog signal format system *
PAL I, SECAM B/G, SECAM D/K
Audio
Number of speakers *
2
RMS rated power *
40 W
Audio system
Mono, Nicam Stereo, Stereo
Network
Bluetooth *
No
Design
Panel mounting interface
200 x 200 mm
Performance
Teletext function
Yes
Teletext
1200 pages
Noise reduction *
Yes
Child lock
Yes
DVD player
No
Ports & interfaces
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Ports & interfaces
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
84 W
Power consumption (standby) *
0.15 W
Weight & dimensions
Width (with stand)
977 mm
Depth (with stand)
236 mm
Height (with stand)
649 mm
Weight (with stand)
16.1 kg
Width (without stand)
977 mm
Depth (without stand)
86 mm
Height (without stand)
605 mm
Weight (without stand)
13.7 kg
Package dimensions (WxDxH)
1149 x 197 x 689.5 mm
Packaging data
Package weight
19.2 kg
Packaging content
Remote control included
Yes
Other features
3D
No
Power requirements
220 - 240V, 50/60Hz
Annual energy consumption
122.64 kWh
Playback formats
H264/MPEG4 AVC, MPEG-1, MPEG-2, MPEG-4, MP3, JPEG
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 13:01:39
Uk has collected 6 expert reviews for Philips 40PFL5605H/12 TV 101.6 cm (40") Full HD 450 cd/m² and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
digitalversus.com
Updated:
2011-08-21 13:01:39
Contrast:3213:1Black level:0.07 cd/m²Gamma quality:3.8 / 5 deltaE:4.4Average discrepancy across display:15%Viewing angles:2 / 5Energy consumption:54 WMultimedia player:2.5/5Find and compare our other readings in our Face-off.We take these readings usin...
Good Great contrast ratio: 3123:1, Low energy consumption: 54 W, Media player compatible with NTFS, Matte display largely immune from reflections...
Bad Colours aren't accurate: average deltaE of 4.4, Viewing angles too narrow: 2/5, Media player doesn't support enough video formats, Poor quality remote...
Bottom line The Philips PFL5605H is a television that's squarely aimed at the ordinary consumer. The choice of an ASV panel from Sharp ensures it has a great contrast ratio, but everything else is pretty disappointing...
40%
flatpanelshd.com
Updated:
2013-11-19 18:29:23
Share | Philips 5605H replaces the 2009 model 5604H as a mid-range model without Ambilight and without the most sophisticated picture circuits from the higher priced models. On the other hand 5605H has some of the picture systems that made earlier yea...
Bottom line Philips 5605H has some basic USB multimedia features but no internet functionality or DLNA. Inputs are pointing downwards which is positive but the new remote is not fantastic and the buttons are too small in my opinion.An interesting thing about the 5...
0%
digitalversus.com
Updated:
2011-08-21 13:01:41
This model is the 32" version of the 50" TV that we tested in our labs, the Philips 50PFL5605H. Everything we said in the original article holds true--the only thing that's different is the size! The only exception is that some manufacturers fit di...
Good Great contrast ratio: 3123:1, Low energy consumption: 35 W, Media player compatible with NTFSNTFS, Matte display largely immune from reflections...
Bad Colours aren't accurate: average deltaE of 4.4, Viewing angles too narrow: 2/5, Media player doesn't support enough video formats, Poor quality remote...
Bottom line The Philips PFL5605H is a television that's squarely aimed at the ordinary consumer. The choice of an ASV panel from Sharp ensures it has a great contrast ratio, but everything else is pretty disappointing...
40%