Philips LongLife Battery 3R12LS1A/10, Single-use battery, 4.5V, Zinc-carbon, 4.5 V, 1 pc(s), 3 year(s)
Philips LongLife Battery 3R12LS1A/10. Battery type: Single-use battery, Battery size(s): 4.5V, Battery technology: Zinc-carbon. Width: 79 mm, Depth: 114 mm, Height: 22 mm. Battery form factor: Prismatic, Dimensions (WxDxH): 79 x 114 x 22 mm. Case or master carton quantity: 48 pc(s)