location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series Smart LED TV 37PFL6007H/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart LED TV 37PFL6007H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37PFL6007H/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581629939
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 6000 series Smart LED TV 37PFL6007H/12 :
The long product name of Philips 6000 series Smart LED TV 37PFL6007H/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

37", 3D, LED, 1920 x 1080, 400 Hz, 400 cd/m2, 500000:1, Smart TV, 2 x 10W, DVB-C/T, 4 x HDMI, 3 x USB, 9.5kg, Black
More>>>
Philips 6000 series Smart LED TV 37PFL6007H/12:
The official description of Philips 6000 series Smart LED TV 37PFL6007H/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience a world of content with a Philips 37PFL6007 3D Smart LED TV. Enjoy powerful Full HD LED pictures and endless possibilities of Smart TV Premium with immersive Ambilight. Be part of the action with the most comfortable 3D!
Enjoy a world of content with Smart TV Premium
- Integrated Wi-Fi to use Smart TV wirelessly
- A wealth of online apps, videos to rent and catch-up TV
- Control the TV with your smart phone, tablet or keyboard
- Find, schedule, record* & pause TV
- Watch TV wherever you like at home with Wi-Fi smart screen
- Make voice and video calls with Skype™ on your TV
Fascinating viewing experience in your living room
- Ambilight Spectra 2-sided intensifies the viewing experience
- Easy 3D Clarity 700 for a comfortable 3D movie experience
- Enjoy any 2D content in flawless 3D at a push of a button
- Unique 3D depth adjustment to view 3D the way you like it
- Unique Two Player Full Screen Gaming mode for your 2D games
- Full HD TV with Pixel Precise HD for details in action
- 400Hz Perfect Motion Rate (PMR) for superb motion sharpness

Short summary description Philips 6000 series Smart LED TV 37PFL6007H/12:
This short summary of the Philips 6000 series Smart LED TV 37PFL6007H/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series Smart LED TV 37PFL6007H/12, 94 cm (37"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series Smart LED TV 37PFL6007H/12:
This is an auto-generated long summary of Philips 6000 series Smart LED TV 37PFL6007H/12 based on the first three specs of the first five spec groups.

Philips 6000 series Smart LED TV 37PFL6007H/12. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
94 cm (37")
HD type *
Full HD
Native aspect ratio *
16:9
Screen format adjustments
16:9, Auto, Zoom
Supported video modes
1080i, 1080p, 720p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
400 cd/m²
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
94 cm
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Timeshift
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveller
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1200 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Smartphone/tablet remote support
Yes
USB recording
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Sleep timer
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
49 W
Power consumption (standby) *
0.15 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
834 mm
Depth (with stand)
234 mm
Height (with stand)
555 mm
Weight (with stand)
12 kg
Width (without stand)
834 mm
Depth (without stand)
30.4 mm
Height (without stand)
515.7 mm
Weight (without stand)
9.5 kg
Package dimensions (WxDxH)
936 x 130 x 650 mm
Packaging data
Warranty card
Yes
Quick start guide
Yes
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
2
Built-in speaker(s)
Yes
Annual energy consumption
68 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A