Philips logo

Philips 37PF9631D 37" LCD integrated digital flat HDTV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10600
Info modified on:
14 Jul 2025, 07:44:28
Short summary description Philips 37PF9631D 37" LCD integrated digital flat HDTV:

Philips 37PF9631D 37" LCD integrated digital flat HDTV, 94 cm (37"), 1366 x 768 pixels, Black

Long summary description Philips 37PF9631D 37" LCD integrated digital flat HDTV:

Philips 37PF9631D 37" LCD integrated digital flat HDTV. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, Display brightness: 500 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.