Philips logo

Philips digital widescreen TV 32PW6720D/05

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52605
Info modified on:
14 Mar 2024, 19:28:01
Short summary description Philips digital widescreen TV 32PW6720D/05:

Philips digital widescreen TV 32PW6720D/05, 81.3 cm (32"), 16:9, 82 cm, 76 cm, 100 channels, 20 W

Long summary description Philips digital widescreen TV 32PW6720D/05:

Philips digital widescreen TV 32PW6720D/05. Display diagonal: 81.3 cm (32"), Aspect ratio: 16:9, Display diagonal (metric): 82 cm. Channels quantity: 100 channels. Peak Music Power Output (PMPO): 20 W, Music power: 20 W. Headphone connectivity: 3.5 mm. Power consumption (typical): 124 W, Power consumption (standby): 3 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.