location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32PFL7684H/60 TV 81.3 cm (32") 500 cd/m²

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PFL7684H/60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PFL7684H/60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581502621
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 32PFL7684H/60 TV 81.3 cm (32") 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32")
  • - 920 x 1 pixels
  • - 500 cd/m² 3 ms
More>>>
Short summary description Philips 32PFL7684H/60 TV 81.3 cm (32") 500 cd/m²:
This short summary of the Philips 32PFL7684H/60 TV 81.3 cm (32") 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 32PFL7684H/60, 81.3 cm (32"), 920 x 1 pixels

Long summary description Philips 32PFL7684H/60 TV 81.3 cm (32") 500 cd/m²:
This is an auto-generated long summary of Philips 32PFL7684H/60 TV 81.3 cm (32") 500 cd/m² based on the first three specs of the first five spec groups.

Philips 32PFL7684H/60. Display diagonal: 81.3 cm (32"), Display resolution: 920 x 1 pixels, Display brightness: 500 cd/m², Response time: 3 ms

Display
Display diagonal *
81.3 cm (32")
Supported video modes
480i
Display brightness *
500 cd/m²
Response time
3 ms
Display resolution *
920 x 1 pixels
Display diagonal (metric)
81 cm
Audio
RMS rated power *
2 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
762 mm
Depth (with stand)
220 mm
Height (with stand)
522 mm
Weight & dimensions
Weight (with stand)
12.7 g
Width (without stand)
762 mm
Depth (without stand)
88 mm
Height (without stand)
470 mm
Weight (without stand)
9.8 g
Packaging data
Package width
953 mm
Package depth
199 mm
Package height
604 mm
Package weight
15.4 g
Other features
Set width
76.2 cm
Power
155 W
Display resolution (numeric)
1 pixels