location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LED TV 32PFL7605C/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED TV 32PFL7605C/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PFL7605C/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581559489
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips 32PFL7605C/05 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips LED TV 32PFL7605C/05
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 81.3 cm (32") LED Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 2 ms
  • - DVB, DVB-C, DVB-T NTSC, PAL, SECAM
  • - Ethernet LAN
  • - VESA mounting 200 x 300 mm
  • - 71 W
Long product name Philips LED TV 32PFL7605C/05 :
The long product name of Philips LED TV 32PFL7605C/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32", 1920 x 1080p, 450 cd/m², RMS 2x 10 W, 4 x HDMI, 1 x USB, 2 x SCART, 1 x Ethernet, Wi-Fi ready, VESA 200 x 300 mm
More>>>
Philips LED TV 32PFL7605C/05:
The official description of Philips LED TV 32PFL7605C/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ambilight Spectra 2 widens the viewing experience
Add a new dimension to your viewing experience with Ambilight Spectra 2. This patented Philips technology enlarges the screen by projecting a glow of light, on 2 sides of the TV, from the back of the screen onto the surrounding wall. Ambilight automatically adjusts the colour and brightness of the light to match the picture, creating an immersive viewing experience. The wall adaptive function ensures that the colour of the light always matches the picture, no matter the colour of your wall. With Ambilight Spectra 2, movies truly come to life!

Philips Net TV for popular online services on your TV
Experience a rich selection of online services with Philips Net TV. Enjoy movies, pictures, infotainment and other Internet content directly on your TV whenever you like. Simply connect directly to your home network through the Ethernet connection, and navigate and select what you want to watch with the remote control. The Philips menu gives you access to popular Net TV services fitted for your TV screen. Additionally, with the DLNA-certified PC network you can watch videos or access pictures stored on your computer using your remote control.

Design your own LED TV online
At Philips online you can design the 7000-series LED TV in the way that best suits your (living) room. You can choose out of 2 screensizes (81 cm [32"] and 107 cm [42"] ), 8 different colour options for your frame, a stand or a wall mount and 3 remote controls. The TV can only be bought online and will be delivered to your home free of charge within 3 weeks

Full HD TV with Pixel Precise HD for details in action
Pixel Precise HD builds on the award winning Pixel Plus foundation. It brings the high definition picture quality to the next level with 4 trillion colours. With Super Resolution, Pixel Precise HD now brings you the best HD TV picture quality whether you are watching a video from the Internet or good quality Blu-ray movies.

100 Hz LCD, 2 ms performance for superb motion sharpness
100 Hz LCD creates extreme motion sharpness. The Double Frame Rate Insertion increases the sharpness of motion reproduction to more than twice that of conventional LCD, resulting in a performance with a response time of 2 milliseconds. Now you can enjoy clear images even with fast on-screen motion.

Feel the power of 20 W RMS and Incredible Surround Sound
Feel the power of the music beat and the atmosphere of the movies. The powerful 20 W RMS (2 x 10 W RMS) amplifiers create a lifelike sound stage. Incredible Surround allows you to experience total surround with greater depth and width of sound complementary to the rich viewing experience.

LED TVs up to 40% more energy efficient than normal LCD TVs
Using the latest LED backlight technology, LED-backlit TVs are a more sustainable choice, with a longer life and far lower energy consumption than plasmas and conventional LCD TVs. Unlike CCFL backlights, LEDs do not use mercury in their manufacture. In addition, Philips TV designs have constantly improved, resulting in higher material efficiency and reduced energy usage without compromising on safety and well-being.

Choose a wallmount/stand and a remote control
Customise the TV with either the wallmounting bracket or base stand, and select a remote control of your choice to best fit your room.

Choose the colour of the frame that best fits your room
Select the colour of the frame that best fits your room decor.

Short summary description Philips LED TV 32PFL7605C/05:
This short summary of the Philips LED TV 32PFL7605C/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LED TV 32PFL7605C/05, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB, DVB-C, DVB-T, White

Long summary description Philips LED TV 32PFL7605C/05:
This is an auto-generated long summary of Philips LED TV 32PFL7605C/05 based on the first three specs of the first five spec groups.

Philips LED TV 32PFL7605C/05. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB, DVB-C, DVB-T. Ethernet LAN. Product colour: White

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Display technology *
LED
LED backlighting type
Edge-LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9, Zoom
Display brightness *
450 cd/m²
Response time
2 ms
Display refresh rates supported
24 Hz, 25 Hz, 30 Hz, 50 Hz, 60 Hz
Contrast ratio (dynamic)
500000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
81 cm
Peak luminance ratio
65%
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB, DVB-C, DVB-T
Supported TV bands
Hyperband, S Band, UHF, VHF
Smart TV
Smart TV *
No
Operating system installed *
Not supported
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveller
Yes
Network
Ethernet LAN *
Yes
Browsing
Yes
Design
Product colour *
White
VESA mounting *
Yes
Panel mounting interface
200 x 300 mm
Rollable display
No
Ambient lighting
Yes
Performance
Teletext function
Yes
Teletext
1200 pages
Teletext standards
Hyper-text
Video formats supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPEG
Noise reduction *
Yes
Child lock
Yes
Parental control
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
SCART ports quantity
2
RF ports quantity
1
RF connector type
IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
ECO mode
Yes
Sleep timer
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
71 W
Power consumption (standby) *
0.15 W
Power consumption (off)
0.01 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
777 mm
Depth (with stand)
221 mm
Height (with stand)
540 mm
Weight (with stand)
11.6 kg
Width (without stand)
777 mm
Depth (without stand)
42 mm
Height (without stand)
472 mm
Weight (without stand)
9.5 kg
Packaging data
Package width
950 mm
Package depth
158 mm
Package height
572 mm
Packaging content
Remote control included
Yes
Other features
Annual energy consumption
103.66 kWh