Philips logo

Philips digital widescreen flat TV 32PFL7562D/10

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131309
Info modified on:
14 Mar 2024, 18:55:36
Short summary description Philips digital widescreen flat TV 32PFL7562D/10:

Philips digital widescreen flat TV 32PFL7562D/10, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips digital widescreen flat TV 32PFL7562D/10:

Philips digital widescreen flat TV 32PFL7562D/10. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.