Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series 32PFL6606M/08 32" Full HD Stainless steel LED TV

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PFL6606M/08
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PFL6606M/08
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581592806
Category
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used:\
\
- White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form)\
\
- An array of LEDs arranged behind the screen whose brightness are not controlled individually.\
\
- A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
LED TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 May 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 66420
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-05-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 20 Jan 2018 19:34:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 6000 series 32PFL6606M/08 32" Full HD Stainless steel LED TV :
The short editorial description of Philips 6000 series 32PFL6606M/08 32" Full HD Stainless steel LED TV

32'' LED, Full HD, 1920 x 1080p, 2ms, 24W RMS, NTSC, PAL, SECAM, 3HDMI, USB
More>>>

Philips 6000 series 32PFL6606M/08 32" Full HD Stainless steel LED TV:
The official marketing text of Philips 6000 series 32PFL6606M/08 32" Full HD Stainless steel LED TV as supplied by the manufacturer
Relax and enjoy a great TV night with brilliant 400Hz PMR LED picture

Relax and enjoy a great TV night with clear, vivid Full HD pictures and authentic sound. The Philips 81 cm (32") 6000 Series 32PFL6606 LED TV has Net TV so you can easily surf the internet and download movies directly on the television.

Your entertainment in brilliant detail.
• Full HD TV with Pixel Plus HD for better details and clarity
• 400Hz Perfect Motion Rate (PMR) for superb motion sharpness

Authentic and clear sound experience
- Hear every word with Clear Sound
- Feel the bass of 24W RMS and Ambi-wOOx

Enjoy the online world with Smart TV
- A wealth of online apps, videos to rent and catch-up TV
- Enjoy photos, music and movies from any device on your TV
- Easy wireless connection with optional Wireless LAN adaptor

Complete digital connectivity made simple
- Seamless connectivity with 3 HDMI inputs and Easylink
- Experience interactive digital home entertainment with MHP
- USB for fantastic multimedia playback
Short summary description Philips 6000 series 32PFL6606M/08 32" Full HD Stainless steel LED TV:
This short summary of the Philips 6000 series 32PFL6606M/08 32" Full HD Stainless steel LED TV data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 6000 series 32PFL6606M/08, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, DVB-C,DVB-T, Stainless steel
Long summary description Philips 6000 series 32PFL6606M/08 32" Full HD Stainless steel LED TV :

Philips 6000 series 32PFL6606M/08. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Display brightness: 400 cd/m², Response time: 2 ms, Aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-T. Ethernet LAN. Weight: 8.7 kg. Colour of product: Stainless steel

This is an auto-generated long summary of Philips 6000 series 32PFL6606M/08 32" Full HD Stainless steel LED TV based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
No
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
400 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
2 ms
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1920 x 1200 (WUXGA)
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
500000:1
LED backlighting type
Backlighting is the illumination of a screen e.g. LCD (liquid crystal display). There are several types of backlighting with LEDs, e.g. full array, edge lit.
Edge-LED
High frequency rate
400 Hz
Visible diagonal screen size
81 cm
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Digital
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-T
Smart TV
Internet TV *
Digital distribution of television content via the Internet. Internet television is a general term that covers the delivery of television shows and other video content over the Internet by video streaming technology, typically by major traditional television broadcasters.
Yes
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
24 W
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi ready
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Stainless steel
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Teletext
1200 pages
Video formats supported
The type of video formats that can be used by this device.
AVI,H.264,MKV,MPEG1,MPEG2,MPEG4,VC-1,WMV
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,MP3,WMA
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
SD
24p support
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
3
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface Plus (CI+) *
In Digital Video Broadcasting, the Common Interface (CI) is a technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). CI+ or Common Interface Plus implements a form of copy protection between a Conditional Access Module (CAM) and the television receiver (Host). CI+ is backward compatible with CIv1. Old television receivers, which have CIv1 CI-slot, can be used with CI+ CAM and vice versa, but for viewing only those of TV programs which are not marked as CI+ protected.
Yes
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio coaxial out
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
Firmware upgradeable
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
200 x 200 mm
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.15 W
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220 - 240
AC input frequency
50/60
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Certificates
Digital Living Network Alliance (DLNA) certified *
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
761 mm
Depth *
The distance from the front to the back of something.
41.6 mm
Height *
The measurement of the product from head to foot or from base to top.
473 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8.7 kg
Width (with stand)
761 mm
Depth (with stand)
221 mm
Height (with stand)
523 mm
Weight with stand
10.6 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
950 x 158 x 572 mm
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Batteries included
Yes
Cables included
AC
Desktop stand
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Warranty card
Yes
X