location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5000 series 32PFL5606H/12 TV 81.3 cm (32") Full HD Black 400 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
5000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PFL5606H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PFL5606H/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581584498
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 08:56:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Philips 5000 series 32PFL5606H/12 TV 81.3 cm (32") Full HD Black 400 cd/m² :
The long product name of Philips 5000 series 32PFL5606H/12 TV 81.3 cm (32") Full HD Black 400 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32PFL5606H - 5000 series LED TV 32PFL5606H 81 cm (32") Full HD 1080p DVB-T/C with Pixel Plus HD
More>>>
Philips 5000 series 32PFL5606H/12 TV 81.3 cm (32") Full HD Black 400 cd/m²:
The official description of Philips 5000 series 32PFL5606H/12 TV 81.3 cm (32") Full HD Black 400 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Relax and enjoy a great night of TV in brilliant LED quality on the Philips 5000 Series
32PFL5606 LED TV. Powered by the Pixel Plus HD engine for clear, vivid Full HD
pictures, and complemented by authentic sound.

Your entertainment in brilliant detail.
- Full HD TV with Pixel Plus HD for better details and clarity
- Brilliant LED images with low power consumption
- 100 Hz Perfect Motion Rate (PMR) for superb motion sharpness

Authentic and clear sound experience
- Hear every word with Clear Sound
- Feel the power of 20 W RMS and Incredible Surround Sound

Complete digital connectivity made simple
- Seamless connectivity with 3 HDMI inputs and Easylink
- Integrated MPEG-4 tuner for HD reception without set top box
- USB for fantastic multimedia playback

Simple to set up, easy to use
- Easy to set up with setting assistance
- Be guided through your set-up with simple on screen help

Short summary description Philips 5000 series 32PFL5606H/12 TV 81.3 cm (32") Full HD Black 400 cd/m²:
This short summary of the Philips 5000 series 32PFL5606H/12 TV 81.3 cm (32") Full HD Black 400 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5000 series 32PFL5606H/12, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Philips 5000 series 32PFL5606H/12 TV 81.3 cm (32") Full HD Black 400 cd/m²:
This is an auto-generated long summary of Philips 5000 series 32PFL5606H/12 TV 81.3 cm (32") Full HD Black 400 cd/m² based on the first three specs of the first five spec groups.

Philips 5000 series 32PFL5606H/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9, Zoom
Display brightness *
400 cd/m²
Response time
2 ms
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Visible diagonal screen size
81 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Audio
Number of speakers *
2
RMS rated power *
10 W
Network
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
H.264, MPEG1, MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
Ports & interfaces
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
49 W
Power consumption (standby) *
0.15 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
761 mm
Depth (with stand)
221 mm
Height (with stand)
525 mm
Weight (with stand)
9 kg
Width (without stand)
761 mm
Depth (without stand)
39.9 mm
Height (without stand)
473 mm
Weight (without stand)
6.1 kg
Package dimensions (WxDxH)
965 x 159 x 590 mm
Packaging data
Quick start guide
Yes
Manual
Yes
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
72 kWh
Energy efficiency class (old)
B