location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32PFL5403H 32" digital TV LCD TV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PFL5403H 32" digital TV LCD TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PFL5403H/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581391478
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:33:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 32PFL5403H 32" digital TV LCD TV
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 6 ms
  • - NTSC, PAL, PAL I, SECAM, SECAM B/G, SECAM D/K
  • - VESA mounting 300 x 200 mm
  • - 130 W
Long product name Philips 32PFL5403H 32" digital TV LCD TV :
The long product name of Philips 32PFL5403H 32" digital TV LCD TV. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" 1366 x 768 (500cd/m2), 30000:1, 3 x HDMI, 1 x USB, 2 x SCART
More>>>
Philips 32PFL5403H 32" digital TV LCD TV:
The official description of Philips 32PFL5403H 32" digital TV LCD TV as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips LCD TV 32PFL5403H 32" digital TV with Pixel Plus HD

Brilliant design, powerful performance.

Style and performance meet in one complete experience. Combining a HD Ready display, Pixel Plus HD engine and fantastic invisible sound, this Flat TV provides brilliant design and powerful performance for years to come.

Vivid and razor sharp pictures

- Pixel Plus HD for better details, depth and clarity
- HD LCD display, with a 1366 x 768p resolution
- 28.9 billion colors for brilliant natural images
- Dynamic contrast 30000:1 for incredible rich black details

Pure and powerful sound

- Superb audio enjoyment from unique invisible speakers
- Virtual Dolby Digital for a true life audio experience

Connect, install and enjoy

- Enjoy photo and music playback via USB
- 3 HDMI inputs for full digital HD connection in one cable
- EasyLink: easy control of TV & connected device via HDMI CEC

Ready for digital

- HDTV with MPEG4 to enjoy true-to-life HD pictures
- Integrated Digital Tuner for DVB-T reception

Short summary description Philips 32PFL5403H 32" digital TV LCD TV:
This short summary of the Philips 32PFL5403H 32" digital TV LCD TV data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 32PFL5403H 32" digital TV LCD TV, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 32PFL5403H 32" digital TV LCD TV:
This is an auto-generated long summary of Philips 32PFL5403H 32" digital TV LCD TV based on the first three specs of the first five spec groups.

Philips 32PFL5403H 32" digital TV LCD TV. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9, Zoom
Supported video modes
720p
Display brightness *
500 cd/m²
Response time
6 ms
Progressive scan
Yes
Contrast ratio (dynamic)
30000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
81 cm
TV tuner
Analog signal format system *
NTSC, PAL, PAL I, SECAM, SECAM B/G, SECAM D/K
Auto channel search
Yes
Supported TV bands
Hyperband, UHF
Smart TV
Smart modes
Movie, Standard, Vivid
Audio
Number of speakers *
2
RMS rated power *
30 W
Equalizer
Yes
Equalizer bands quantity
5
FM radio
No
Audio system
Nicam Stereo, Virtual Dolby Digital, BBE
Network
Wi-Fi *
No
Bluetooth *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 200 mm
Performance
Teletext function
Yes
Teletext
1200 pages
Audio formats supported
MP3
Image formats supported
JPG
Noise reduction *
Yes
Plug and Play
Yes
Child lock
Yes
DVD player
No
Ports & interfaces
HDCP
Yes
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Composite video out
1
Ports & interfaces
Audio (L/R) in
2
Audio (L/R) out
1
PC Audio in
Yes
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
2
Common interface (CI) *
Yes
S-Video inputs quantity
1
HDMI ports quantity *
3
Card reader integrated
No
RGB ports quantity
2
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Picture-in-Picture
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
130 W
Power consumption (standby) *
0.15 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
819 mm
Depth (with stand)
220 mm
Height (with stand)
579 mm
Weight (with stand)
16 kg
Width (without stand)
819 mm
Depth (without stand)
92 mm
Height (without stand)
518 mm
Weight (without stand)
13 kg
Packaging data
Manual
Yes
Package width
918 mm
Package depth
255 mm
Package height
629 mm
Package weight
19 kg
Packaging content
Remote control included
Yes
Remote control type
RCPF05E08B TV
Other features
Favourite pages quantity
4 pages
Built-in speaker(s)
Yes
Power requirements
220 - 240V, 50/60Hz
Aerial input
IEC75
Connectivity enhancements
HDMI-CEC
DVB
DVB-T, DVB-T MPEG4, DVB-C MPEG2
Display
TFT
Front / Side connections
HDMI v1.3, S-video in, CVBS in, Audio L/R in, Headphone out, USB
HDMI
Yes
Integrated clock
Yes
Multimedia connections
USB
Tuner display
PLL
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:52:19
Uk has collected 2 expert reviews for Philips 32PFL5403H 32" digital TV LCD TV and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 01:52:19
The HD Ready version of the PFL5603H, the PFL5403H has the same design and menus as its older sister. The spec is the same, right down to the remote that is identical for both models. Simple and good value, it happily sheds the awkward scroll you find...
Good Good brightness, Good contrast with a dynamic mode that modifies the gamma curve...
Bad Impossible to get an ideal gamma (can’t disactivate dynamic setting), Image lacks precision, Colours are a little less good than for most TVs...
60%
whathifi.com
Updated:
2011-10-04 02:10:33
This stylish, four HDMI-toting premium screen can indeed be yours for less than £500. It's a bit of a curate's egg, though, so the 32PFL5403D isn't the best screen for this sort of money, either. Unless that is, you're going to feed it a diet of entir...
Good Styling, features, awesome HD performance...
Bad SD pictures...
80%