Philips logo

Philips 32PFL4909/F7 TV 81.3 cm (32") HD Wi-Fi Black 270 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62800
Info modified on:
31 Oct 2024, 16:06:25
Short summary description Philips 32PFL4909/F7 TV 81.3 cm (32") HD Wi-Fi Black 270 cd/m²:

Philips 32PFL4909/F7, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, Wi-Fi, Black

Long summary description Philips 32PFL4909/F7 TV 81.3 cm (32") HD Wi-Fi Black 270 cd/m²:

Philips 32PFL4909/F7. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Display brightness: 270 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.