Philips logo

Philips widescreen flat TV 32PF7521D/10

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51708
Info modified on:
14 Mar 2024, 17:54:25
Short summary description Philips widescreen flat TV 32PF7521D/10:

Philips widescreen flat TV 32PF7521D/10, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, DVB-T, Silver

Long summary description Philips widescreen flat TV 32PF7521D/10:

Philips widescreen flat TV 32PF7521D/10. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.