Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32PF5411 32" LCD HD Ready widescreen flat TV

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PF5411 32" LCD HD Ready widescreen flat TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PF5411/10
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13052
This statistic is based on the 90276 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88257 free Open Icecat users.
Info modified on: 18 Feb 2020 10:32:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 32PF5411 32" LCD HD Ready widescreen flat TV :
The short editorial description of Philips 32PF5411 32" LCD HD Ready widescreen flat TV

32" Widescreen Flat TV with Digital Crystal Clear
More>>>
Philips 32PF5411 32" LCD HD Ready widescreen flat TV:
The official marketing text of Philips 32PF5411 32" LCD HD Ready widescreen flat TV as supplied by the manufacturer

Turn up your viewing experience with Digital Crystal Clear
Here is a wonderful new TV that not only gives you great picture and sound but also modern styling and quality finish. It features Digital Crystal Clear for natural, vivid images and Virtual Dolby Surround for superb audio.

Vivid, natural and razor sharp images
- High definition LCD WXGA display, resolution 1366 x 768p.
- HD ready for the highest quality display of HDTV signals.
- Digital Crystal Clear provides vivid cinema-like images.
- Dynamic contrast enhancer delivering rich black details.
- 3D comb filter separates colours for a razor-sharp image.

Superb sound reproduction
- Virtual Dolby Surround for a cinema-like audio experience.

Slim, stylish design to complement your interior
- Compact and slim design that fits in every room.

Designed for your convenience
- Turn your TV screen into a mosaic of different channels.

For advanced performance
- HDMI for full digital High Definition connection.

Short summary description Philips 32PF5411 32" LCD HD Ready widescreen flat TV:
This short summary of the Philips 32PF5411 32" LCD HD Ready widescreen flat TV data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 32PF5411 32" LCD HD Ready widescreen flat TV, 81.3 cm (32"), 1366 x 768 pixels, Full HD, LCD

Long summary description Philips 32PF5411 32" LCD HD Ready widescreen flat TV:
This is an auto-generated long summary of Philips 32PF5411 32" LCD HD Ready widescreen flat TV based on the first three specs of the first five spec groups.

Philips 32PF5411 32" LCD HD Ready widescreen flat TV. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1600:1, Native aspect ratio: 16:9. Weight: 18.9 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1600:1
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Zoom capability
The amount that the camera lens can zoom.
Yes
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
1600:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Comb filter
3D
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
80 cm
Viewable size diagonal
80 cm
TV tuner
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
100 channels
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
Equalizer bands quantity
5
Audio system
System used to play music or speech.
Virtual Dolby Surround Stereo
Design
VESA mounting *
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
200 x 100 mm
Performance
Noise reduction *
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Ports & interfaces
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
Management features
Sleep timer
Yes
Ease of use
Auto Volume Leveller (AVL) Program List Smart Picture Control Smart Sound Control Side Control
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
924 mm
Depth *
The distance from the front to the back of something.
119 mm
Height *
The measurement of the product from head to foot or from base to top.
507 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
18.9 kg
Width (with stand)
924 mm
Depth (with stand)
222 mm
Height (with stand)
550 mm
Width (without stand)
92.4 cm
Depth (without stand)
11.9 cm
Height (without stand)
50.7 cm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1000 x 240 x 690 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Remote control type
DVD TV Multi-functional RCFE05FRS00
Package width
The distance from one side of the packaging to the other.
1000 mm
Package depth
The distance from the front to the back of the packaging.
240 mm
Package height
The distance from the top to the bottom of the packaging.
690 mm
Package weight
Weight of the packaged product.
22 kg
Other features
Favourite pages quantity
4 pages
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Power requirements
110 - 240V, 50/60Hz
Display
The description of display that can includes display type, resolution, size etc.
LCD WXGA Active Matrix TFT
Sound enhancement technology
Dynamic Bass Enhancement Auto Volume Leveller
Easy to install
Auto Programme Naming Automatic Channel Install(ACI) Automatic Tuning System (ATS) Autostore Fine Tuning Plug & Play Program Name Sorting
Additional accessories
Power cord Quick start guide Registration card Remote Control User Manual Batteries for remote control Table top stand Warranty certificate
Aerial input
75 ohm coaxial (IEC75)
Front / Side connections
CVBS in Headphone out S-video in Audio L/R in
I/O ports
An interface on a device to which you can connect another device.
Antenna IEC75
Optional accessories
Floor stand
Picture enhancement
Digital Crystal Clear Progressive Scan 3D Combfilter 3/2 - 2/2 motion pull down Digital Noise Reduction Jagged Line Suppression Contrast Plus Active Control
Display resolution at frequency
Total number of pixels (horizontal and vertical) that can be displayed at a frequency
640 x 480 @ 60, 67, 72, 75Hz; 800 x 600 @ 56, 60, 72, 75Hz; 1024 x 768 @ 60, 70, 75Hz
Tuner display
PLL
Customer service details
X