location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32" Digital LCD HDTV w/ ATSC/QAM Tuner 81.3 cm (32") HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32" Digital LCD HDTV w/ ATSC/QAM Tuner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32MF337B/27
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 32" Digital LCD HDTV w/ ATSC/QAM Tuner 81.3 cm (32") HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 8 ms 1200:1
  • - NTSC
  • - 400 x 200 mm
  • - 150 W
Long product name Philips 32" Digital LCD HDTV w/ ATSC/QAM Tuner 81.3 cm (32") HD Black 500 cd/m² :
The long product name of Philips 32" Digital LCD HDTV w/ ATSC/QAM Tuner 81.3 cm (32") HD Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" Digital LCD HDTV w/ ATSC/QAM Tuner,500 cd/m²,176º (H) / 176º (V), 1366 x 768, 8 ms
More>>>
Philips 32" Digital LCD HDTV w/ ATSC/QAM Tuner 81.3 cm (32") HD Black 500 cd/m²:
The official description of Philips 32" Digital LCD HDTV w/ ATSC/QAM Tuner 81.3 cm (32") HD Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

32MF337B32" Digital LCD HDTV with ATSC/QAM Tuner

With its built-in ATSC tuner for digital broadcast and cable signals, the 32MF337B delivers an ultra sharp widescreen HD picture, HD media connectivity, Dolby Digital sound, SPDIF audio output, multiple inputs and doubles as a PC display.

- Integrated tuner decodes digital ATSC and QAM signals
- High-definition LCD WXGA display, 1366 x 768p
- Dual HDMI input for full digital High Definition connection
- Multiple Audio/Video inputs (480i/p, 720p, 1080i)
- Reliable audio via a SPDIF coaxial connector
- Dynamic Contrast gives enriched color performance
- 3D combfilter for a crisp and ultra sharp picture
- Dolby Digital for movies and concerts in full surround sound

Short summary description Philips 32" Digital LCD HDTV w/ ATSC/QAM Tuner 81.3 cm (32") HD Black 500 cd/m²:
This short summary of the Philips 32" Digital LCD HDTV w/ ATSC/QAM Tuner 81.3 cm (32") HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 32" Digital LCD HDTV w/ ATSC/QAM Tuner, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 32" Digital LCD HDTV w/ ATSC/QAM Tuner 81.3 cm (32") HD Black 500 cd/m²:
This is an auto-generated long summary of Philips 32" Digital LCD HDTV w/ ATSC/QAM Tuner 81.3 cm (32") HD Black 500 cd/m² based on the first three specs of the first five spec groups.

Philips 32" Digital LCD HDTV w/ ATSC/QAM Tuner. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9
Display brightness *
500 cd/m²
Response time
8 ms
Progressive scan
Yes
Contrast ratio (typical) *
1200:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
3D
Display resolution *
1366 x 768 pixels
TV tuner
Analog signal format system *
NTSC
Supported TV bands
Hyperband, UHF
Audio
RMS rated power *
10 W
Audio system
Mono, Stereo, SAP, Dolby Digital (AC-3)
Design
Product colour *
Black
Panel mounting interface
400 x 200 mm
Performance
Noise reduction *
Yes
Plug and Play
Yes
Ports & interfaces
PC Audio in
Yes
S-Video inputs quantity
1
HDMI ports quantity *
2
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
150 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
791 mm
Depth (with stand)
252 mm
Height (with stand)
582 mm
Weight (with stand)
16 kg
Width (without stand)
791 mm
Depth (without stand)
104 mm
Height (without stand)
545 mm
Weight (without stand)
14 kg
Packaging content
Remote control included
Yes
Other features
Power requirements
90-240 VAC, 50/60 Hz
AV 1
Audio L/R in, YPbPr
AV 2
Audio L/R in, YPbPr
AV 3
Audio L/R in, CVBS in, S-Video in
Display
LCD WXGA Active MatrixTFT