Philips logo

Philips 32HFL5573D/10 TV 81.3 cm (32") Full HD 400 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86450
Info modified on:
07 Oct 2024, 14:43:25
Long product name Philips 32HFL5573D/10 TV 81.3 cm (32") Full HD 400 cd/m²:

32HFL5573D/10 - 32'', 1920 x 1080, 400 cd/m2, 150,000:1, 2 ms

Philips 32HFL5573D/10 TV 81.3 cm (32") Full HD 400 cd/m²:

Enjoy the freedom of surfing the web and get access to a rich selection of online apps with Net TV on this professional ultra-thin hotel LED LCD TV. Advanced hotel features and future proof
- Brilliant LED images with incredible contrast
- Full Hotel, Healthcare and Prison Modes
- Serial Xpress Protocol for interactive systems
- VSecure for content protection over IP and RF
- Instant Initial Cloning for quick installation
- Integrated Connectivity Panel
- One combined channel list for Analog and Digital channels

Differentiating guest experience
- Philips Net TV for popular online services on your Hotel TV
- 400Hz Perfect Motion Rate (PMR) for superb motion sharpness
- Hotel Scenea for a tailored info and start-up channel

Sustainable and safe
- Low power consumption
- Green Button allows guest to save even more energy

Short summary description Philips 32HFL5573D/10 TV 81.3 cm (32") Full HD 400 cd/m²:

Philips 32HFL5573D/10, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, DVB-T2

Long summary description Philips 32HFL5573D/10 TV 81.3 cm (32") Full HD 400 cd/m²:

Philips 32HFL5573D/10. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.