location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32HFL4372D 81.3 cm (32") HD Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32HFL4372D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32HFL4372D10
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:22:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 32HFL4372D 81.3 cm (32") HD Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 450 cd/m² 8 ms
  • - DVB-C, DVB-T PAL I, PAL BG
  • - VESA mounting 200 x 200 mm
  • - 82 W
Long product name Philips 32HFL4372D 81.3 cm (32") HD Black 450 cd/m² :
The long product name of Philips 32HFL4372D 81.3 cm (32") HD Black 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Professional LCD TV 32HFL4372D 32" PrimeSuite LCD DVB-T/C MPEG 2/4
More>>>
Philips 32HFL4372D 81.3 cm (32") HD Black 450 cd/m²:
The official description of Philips 32HFL4372D 81.3 cm (32") HD Black 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This modern Hospitality TV brings more guest convenience to the room. It also allows
you to show HD channels to your guests in both standalone and interactive set-up.

Advanced hotel features and future proof
- MyChoice compatibility for recurring revenues
- Integrated Connectivity Panel
- Theme TV for easy location of guests' own national channels
- VSecure for digital content protection in hotels
- Installation menu locking
- Programmable Switch On Channel
- One combined channel list for Analogue and Digital channels

Differentiating guest experience
- Integrated clock display with wake-up and message alarm
- Advanced EPG and channel list
- USB for fantastic multimedia playback
- Volume limitation

Sustainable and safe
- Low power consumption

Short summary description Philips 32HFL4372D 81.3 cm (32") HD Black 450 cd/m²:
This short summary of the Philips 32HFL4372D 81.3 cm (32") HD Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 32HFL4372D, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, Black

Long summary description Philips 32HFL4372D 81.3 cm (32") HD Black 450 cd/m²:
This is an auto-generated long summary of Philips 32HFL4372D 81.3 cm (32") HD Black 450 cd/m² based on the first three specs of the first five spec groups.

Philips 32HFL4372D. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9, Zoom
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Display brightness *
450 cd/m²
Response time
8 ms
Progressive scan
Yes
Contrast ratio (dynamic)
150000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
3D
Display resolution *
1366 x 768 pixels
Viewable size diagonal
81 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL I, PAL BG
Digital signal format system *
DVB-C, DVB-T
Channels quantity
999 channels
Supported TV bands
Hyperband, S Band, UHF, VHF
Audio
Number of speakers *
2
RMS rated power *
5 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
LED indicators
Stand-by
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
H.264, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Noise reduction *
Yes
Plug and Play
Yes
Child lock
No
Ports & interfaces
HDMI version
1.3
Ports & interfaces
HDCP
No
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Audio (L/R) in
1
Digital audio coaxial out
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
3
Card reader integrated
No
AC (power) in
Yes
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
No
Sleep timer
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
82 W
Power consumption (standby) *
0.22 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
800 mm
Depth (with stand)
220 mm
Height (with stand)
593 mm
Weight (with stand)
11.6 kg
Width (without stand)
800 mm
Depth (without stand)
87 mm
Height (without stand)
534.8 mm
Weight (without stand)
10.2 kg
Packaging data
Package width
980 mm
Package depth
197 mm
Package height
635 mm
Package weight
14.6 kg
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Cable lock slot
Yes
Integrated clock
Yes
Power LED
Yes