location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 1000 series 32E1N1800LA/75 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
1000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32E1N1800LA/75
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32E1N1800LA/75
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8721038000801
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 02:40:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 1000 series 32E1N1800LA/75 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 cm (31.5") LCD VA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 4 ms 300 cd/m² 3500:1
  • - Flicker-free technology
  • - F 34.9 W
Long product name Philips 1000 series 32E1N1800LA/75 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black :
The long product name of Philips 1000 series 32E1N1800LA/75 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K UHD monitor, 31.5", 3840 x 2160 px, 60 Hz, VA LCD, 4 ms, HDR 10, HDMI2.0 x 2, DisplayPort 1.4 x 1, 714 x 512 x 140 mm
More>>>
Philips 1000 series 32E1N1800LA/75 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black:
The official description of Philips 1000 series 32E1N1800LA/75 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 32-inch monitor is made for clear visuals with its UltraClear 4K UHD resolution, HDR imagery and VA display. With all these features in mind, you can expect images that are high-quality and crisp.

Short summary description Philips 1000 series 32E1N1800LA/75 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black:
This short summary of the Philips 1000 series 32E1N1800LA/75 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 1000 series 32E1N1800LA/75, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 4 ms, Black

Long summary description Philips 1000 series 32E1N1800LA/75 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black:
This is an auto-generated long summary of Philips 1000 series 32E1N1800LA/75 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black based on the first three specs of the first five spec groups.

Philips 1000 series 32E1N1800LA/75. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

EasySelect menu toggle key for quick on-screen menu access
EasySelect menu toggle key for quick on-screen menu access

The discreetly placed EasySelect Menu Toggle Key allows you to make quick and easy adjustments to monitor settings in the On-Screen Display menu.

LowBlue mode and Flicker-free easy-on-the eyes viewing
LowBlue mode and Flicker-free easy-on-the eyes viewing

Our LowBlue Mode and Flicker-free technology have been developed to reduce eye strain and fatigue often caused by long hours in front of a monitor.

High Dynamic Range (HDR) for more lifelike colourful visuals
High Dynamic Range (HDR) for more lifelike colourful visuals

High Dynamic Range delivers a dramatically different visual experience. With astonishing brightness, incomparable contrast and captivating colour, images come to life with much greater brightness while also featuring much deeper, more nuanced darks. It renders a fuller palette of rich new colours never before seen on a display, giving you a visual experience that engages your senses and inspires emotions.

VA display delivers awesome images with wide viewing angles
VA display delivers awesome images with wide viewing angles

The Philips VA LED display uses an advanced multi-domain vertical alignment technology that gives you super-high static contrast ratios for extra-vivid and bright images. While standard office applications are handled with ease, it is especially suitable for photos, web browsing, films, gaming and demanding graphical applications. Its optimised pixel management technology gives you a 178/178 degree extra-wide viewing angle, resulting in crisp images.

DisplayPort connection for maximum visuals
DisplayPort connection for maximum visuals

DisplayPort is a digital link from PC to monitor without any conversion. With higher capabilities than DVI standard, it is fully capable to support up to 15 metre cables and 10.8 Gbps/sec data transfer. With this high performance and zero latency, you get the fastest imaging and refresh rates — making DisplayPort the best choice for not only general office or home use, but also for the more demanding gaming and films, video editing and more. It also keeps interoperability in mind via the use of various adapters.

Built-in stereo speakers for multimedia
Built-in stereo speakers for multimedia

A pair of high-quality stereo speakers built into a display device. They may be visible front firing, or invisible down firing, top firing, rear firing etc. depending on model and design.

HDMI ensures universal digital connectivity
HDMI ensures universal digital connectivity

An HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input. An HDMI cable enables high-quality digital video and audio to be transmitted over a single cable from a PC or any number of AV sources (including set-top boxes, DVD players, A/V receivers and video cameras).

UltraClear 4K UHD (3840 x 2160) resolution for precision
UltraClear 4K UHD (3840 x 2160) resolution for precision

These Philips displays utilise high-performance panels to deliver UltraClear, 4K UHD (3840 x 2160) resolution images. Whether you are a demanding professional requiring extremely detailed images for CAD solutions, a user of 3D graphics applications or a financial wizard working on huge spreadsheets, Philips displays will make your images and graphics come alive.

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
4 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
3500:1
Dynamic contrast ratio marketing name
Mega Infinity DCR
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0.18159 x 0.18159 mm
Pixel density
139.87 ppi
Horizontal scan range
30 - 140 kHz
Vertical scan range
40 - 60 Hz
Viewable size, horizontal
69.7 cm
Viewable size, vertical
39.2 cm
Display diagonal (metric)
80 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
DDC/CI
Yes
Haze rate
25%
Surface hardness
3H
Performance
Flicker-free technology
Yes
Low Blue Light technology
Yes
Compatible operating systems
Mac OS X Windows 11/10
Multimedia
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Design
Product colour *
Black
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
HDCP version
1.4/2.2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Power
Energy efficiency class (SDR) *
F
Power consumption (typical) *
34.9 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Stand included
Yes
Cables included
HDMI, Power
Manual
Yes
Weight & dimensions
Width (with stand)
714 mm
Depth (with stand)
140 mm
Height (with stand)
512 mm
Weight (with stand)
7.39 kg
Width (without stand)
714 mm
Depth (without stand)
52 mm
Height (without stand)
419 mm
Weight (without stand)
6.25 kg
Packaging data
Package width
870 mm
Package depth
261 mm
Package height
512 mm
Package weight
9.68 kg
Sustainability
Doesn't contain
PVC/BFR
Country Distributor
Australia 1 distributor(s)