Philips logo

Philips K 300WN5VS 30"TFT .50 49KHz +LX-3900 computer monitor 76.2 cm (30") 1366 x 768 pixels Silver

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42950
Info modified on:
22 Aug 2022, 16:26:32
Short summary description Philips K 300WN5VS 30"TFT .50 49KHz +LX-3900 computer monitor 76.2 cm (30") 1366 x 768 pixels Silver:

Philips K 300WN5VS 30"TFT .50 49KHz +LX-3900, 76.2 cm (30"), 1366 x 768 pixels, LCD, 16 ms, Silver

Long summary description Philips K 300WN5VS 30"TFT .50 49KHz +LX-3900 computer monitor 76.2 cm (30") 1366 x 768 pixels Silver:

Philips K 300WN5VS 30"TFT .50 49KHz +LX-3900. Display diagonal: 76.2 cm (30"), Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.