Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 300WN5BB 30 inch LCD (16:10) 1280x768 VGA/DVI contrastratio 500:1 held 75 cm (29.5") 1280 x 768 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300WN5BB 30 inch LCD (16:10) 1280x768 VGA/DVI contrastratio 500:1 held
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300WN5BB
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10337
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 300WN5BB 30 inch LCD (16:10) 1280x768 VGA/DVI contrastratio 500:1 held 75 cm (29.5") 1280 x 768 pixels :
The short editorial description of Philips 300WN5BB 30 inch LCD (16:10) 1280x768 VGA/DVI contrastratio 500:1 held 75 cm (29.5") 1280 x 768 pixels

300WN5BB 76.2 cm (30") LCD (16:10) 1280x768 VGA/DVI contrastratio 500:1 helderheid 500 nits response time 16ms Speakers and Base not included Zwart
More>>>
Philips 300WN5BB 30 inch LCD (16:10) 1280x768 VGA/DVI contrastratio 500:1 held 75 cm (29.5") 1280 x 768 pixels:
The official marketing text of Philips 300WN5BB 30 inch LCD (16:10) 1280x768 VGA/DVI contrastratio 500:1 held 75 cm (29.5") 1280 x 768 pixels as supplied by the manufacturer

Philips 300WN5BB 30-inch black LCD monitor.
Philips 300WN5BB 30-inch LCD monitor in black. LCD technology offers many advantages over other large screen technologies making it ideal for public display, video conferencing, digital video, meeting rooms or retail and leisure applications.

Lifecycle of the Philips 300WN5 30-inch LCD monitor is 2.5 times longer than on average than plasma displays. Features include easy plug and play, DVI, WXGA wide format, 1280x768 resolution for sharper display and hidden control buttons to prevent tampering with settings.

The Pip picture in picture feature allows you to watch simultaneously two different sources, either two video sources or a combination with data and/or graphics.
Model comparisons.
The Philips 300WN5 model is available in 5 alternatives to suit a variety of needs. There is the basic monitor in black 300WN5BB, the monitor with protective glass in black 300WN5D which is ideal for retail outlets where the glass could get knocked; the monitor with TV tuner and video input 300WN5QS which is only available in silver; and the video only monitor with input of scart and video, available in black 300WN5VB or silver 300WN5VS. The base and detachable audio speakers are standard with the TV model and are available as optional accessories for monitor and audio/video models.
Optional accessories.
Base
Detachable audio speakers

Short summary description Philips 300WN5BB 30 inch LCD (16:10) 1280x768 VGA/DVI contrastratio 500:1 held 75 cm (29.5") 1280 x 768 pixels:
This short summary of the Philips 300WN5BB 30 inch LCD (16:10) 1280x768 VGA/DVI contrastratio 500:1 held 75 cm (29.5") 1280 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 300WN5BB 30 inch LCD (16:10) 1280x768 VGA/DVI contrastratio 500:1 held, 75 cm (29.5"), 1280 x 768 pixels, LCD, 16 ms

Long summary description Philips 300WN5BB 30 inch LCD (16:10) 1280x768 VGA/DVI contrastratio 500:1 held 75 cm (29.5") 1280 x 768 pixels:
This is an auto-generated long summary of Philips 300WN5BB 30 inch LCD (16:10) 1280x768 VGA/DVI contrastratio 500:1 held 75 cm (29.5") 1280 x 768 pixels based on the first three specs of the first five spec groups.

Philips 300WN5BB 30 inch LCD (16:10) 1280x768 VGA/DVI contrastratio 500:1 held. Display diagonal: 75 cm (29.5"), Display resolution: 1280 x 768 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
75 cm (29.5")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
500 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 768 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
500:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.5025 x 0.5025 mm
Horizontal scan range
49
Vertical scan range
60
Weight & dimensions
Width *
The measurement or extent of something from side to side.
727 mm
Weight & dimensions
Depth *
The distance from the front to the back of something.
115 mm
Height *
The measurement of the product from head to foot or from base to top.
469 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Audio system
System used to play music or speech.
2speakers stereo / 10 Watt / 2 x right/left channel speaker - detachable - 5 Watt.
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x VGA input ( 15 PIN HD D-Sub (HD-15) ) ¦ 1 x DVI-Digital ( 24 PIN Digital DVI ) ¦ 1 x audio line-in ( mini-phone stereo 3.5 mm ) ¦ 1 x serial ( 9 PIN D-Sub ) ¦ 1 x audio line-out ( mini-phone 3.5mm ) ¦ 2 x speakers output ( mini-phone 3.5mm ) ¦ 1 x RF input ¦ 1 x S-Video input ( 4 PIN mini-DIN )
Customer service details
X