Philips logo

Philips Photo cell 2CR5/01B

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58140
Info modified on:
14 Mar 2024, 17:47:40
Short summary description Philips Photo cell 2CR5/01B:

Philips Photo cell 2CR5/01B, Rechargeable battery, Lithium, 6 V, 10 year(s), Cd (cadmium), Hg (mercury), Pb (lead), 37 g

Long summary description Philips Photo cell 2CR5/01B:

Philips Photo cell 2CR5/01B. Battery type: Rechargeable battery, Battery technology: Lithium, Battery voltage: 6 V. Weight: 37 g. Dimensions (WxDxH): 83 x 120 x 17 mm, Inner carton dimensions (W x D x H): 97 x 125 x 88 mm, Interchangeable with: 2CR5, 5032LC, DL245. Case or master carton quantity: 40 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.