Philips logo

Philips 29PT8805 29" real flat HD Ready stereo TV

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55861
Info modified on:
14 Mar 2024, 17:36:03
Short summary description Philips 29PT8805 29" real flat HD Ready stereo TV:

Philips 29PT8805 29" real flat HD Ready stereo TV, 73.7 cm (29"), 4:3, 72 cm, 68 cm, 100 channels, 2 W

Long summary description Philips 29PT8805 29" real flat HD Ready stereo TV:

Philips 29PT8805 29" real flat HD Ready stereo TV. Display diagonal: 73.7 cm (29"), Aspect ratio: 4:3, Display diagonal (metric): 72 cm. Channels quantity: 100 channels. RMS rated power: 2 W, Peak Music Power Output (PMPO): 20 W, Music power: 20 W. Power consumption (typical): 121 W, Power consumption (standby): 1 W. Weight: 46 kg, Depth: 501 mm, Height: 597 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.