Philips logo

Philips 29PT8520 29" 100Hz digital scan TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160456
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 29PT8520 29" 100Hz digital scan TV:

Philips 29PT8520 29" 100Hz digital scan TV, 73.7 cm (29"), 4:3, 72 cm, 68 cm, 100 channels, 2 W

Long summary description Philips 29PT8520 29" 100Hz digital scan TV:

Philips 29PT8520 29" 100Hz digital scan TV. Display diagonal: 73.7 cm (29"), Aspect ratio: 4:3, Display diagonal (metric): 72 cm. Channels quantity: 100 channels. RMS rated power: 2 W, Peak Music Power Output (PMPO): 40 W, Music power: 40 W. Headphone connectivity: 3.5 mm. Power consumption (typical): 100 W, Power consumption (standby): 1 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.